Nexperia B.V. 20 V, 2 A PNP medium power transistors BC69-16PASX

Description
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. NPN complement: BC68PAS series Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity AEC-Q101 qualified Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. NPN complement: BC68PAS series Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity AEC-Q101 qualified Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD package, measuring 2×2×0.65 mm, with an exposed heat sink for enhanced thermal conductivity. Features a collector current rating of −2 A, a collector-emitter voltage of −20 V, and a peak collector current of −3 A. Offers three current gain selections, including hFE 100-250 for the BC69-16PAS variant. AEC-Q101 qualified for automotive applications. Suitable for linear voltage regulators, high-side switches, battery-powered devices, MOSFET drivers, and amplifiers.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD package, measuring 2×2×0.65 mm, with an exposed heat sink for enhanced thermal conductivity. Features a collector current rating of −2 A, a collector-emitter voltage of −20 V, and a peak collector current of −3 A. Offers three current gain selections, including hFE 100-250 for the BC69-16PAS variant. AEC-Q101 qualified for automotive applications. Suitable for linear voltage regulators, high-side switches, battery-powered devices, MOSFET drivers, and amplifiers.

Suppliers

Company
Product
Description
Supplier Links
20 V, 2 A PNP medium power transistors - BC69-16PASX - Nexperia B.V.
Nijmegen, Netherlands
20 V, 2 A PNP medium power transistors
BC69-16PASX
20 V, 2 A PNP medium power transistors BC69-16PASX
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. NPN complement: BC68PAS series Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity AEC-Q101 qualified Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.

NPN complement: BC68PAS series

Features and benefits

  • High collector current capability IC and ICM
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • AEC-Q101 qualified
  • Two current gain selections
  • Leadless very small SMD plastic package with medium power capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • Linear voltage regulators
  • Battery driven devices
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC69-16PASXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC69-16PASXTR-ND
Single Bipolar Transistors 1727-BC69-16PASXTR-ND
Bipolar (BJT) Transistor PNP 20V 2A 140MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor PNP 20V 2A 140MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Transistor, Bipolar, Aec-Q101, Pnp, -20V; Transistor Polarity Nexperia - 98Y2122 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Aec-Q101, Pnp, -20V; Transistor Polarity Nexperia
98Y2122
Transistor, Bipolar, Aec-Q101, Pnp, -20V; Transistor Polarity Nexperia 98Y2122
TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -20V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-20V; Transition Frequency ft:140MHz; Power Dissipation Pd:420mW; DC Collector Current:-2A; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -20V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-20V; Transition Frequency ft:140MHz; Power Dissipation Pd:420mW; DC Collector Current:-2A; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC69-16PASX
Bipolar Transistors - BJT BC69-16PASX
Bipolar Transistors - BJT 2A NPN Medium Power Transistors

Bipolar Transistors - BJT 2A NPN Medium Power Transistors

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC69-16PASX 1727-BC69-16PASXTR-ND 98Y2122 BC69-16PASX
Product Name 20 V, 2 A PNP medium power transistors Single Bipolar Transistors Transistor, Bipolar, Aec-Q101, Pnp, -20V; Transistor Polarity Nexperia Bipolar Transistors - BJT
Package Type SOT1061D SOT1061D 3-UDFN Exposed Pad TO-3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers
Single Bipolar Transistors - 1727-BC807-25LWXTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
PNP general purpose transistor - 2PB1219AR,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
7 suppliers
Single Bipolar Transistors - BC847A/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers