Fuji Electric Corp. of America Hard To Find - 2SK3590-01 2SK3590-01

Description
Manufacturer: Fuji Electric Win Source Part Number: 1127647-2SK3590-01 Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 1127647-2SK3590-01 Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 2SK3590-01 - 1127647-2SK3590-01 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2SK3590-01
1127647-2SK3590-01
Hard To Find - 2SK3590-01 1127647-2SK3590-01
Manufacturer: Fuji Electric Win Source Part Number: 1127647-2SK3590-01 Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Fuji Electric
Win Source Part Number: 1127647-2SK3590-01
Manufacturer Homepage: www.fujielectric.co.jp/eng/fdt/scd
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 31Milliohms;ID +/-57A;TO-220AB;PD 270W - 70212477 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 31Milliohms;ID +/-57A;TO-220AB;PD 270W
70212477
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 31Milliohms;ID +/-57A;TO-220AB;PD 270W 70212477
Features: FAP-III = Logic Level, High Avalanche Ruggedness FAP-IIS = VGS ±35 V, VGS(th) 4.0 ±0.5 V FAP-IIA = Reduced Turn Off Time FAP-IIIBH = High Speed Non Logic FAP-IIIB = Logic Level, VGS(th) 1.5 ±0.5 V FAP-G = Ultra Fast Switching Trench Gate Series = Ultra Low On-Resistance`

Features:

  • FAP-III = Logic Level, High Avalanche Ruggedness
  • FAP-IIS = VGS ±35 V, VGS(th) 4.0 ±0.5 V
  • FAP-IIA = Reduced Turn Off Time
  • FAP-IIIBH = High Speed Non Logic
  • FAP-IIIB = Logic Level, VGS(th) 1.5 ±0.5 V
  • FAP-G = Ultra Fast Switching
  • Trench Gate Series = Ultra Low On-Resistance`
Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1127647-2SK3590-01 70212477
Product Name Hard To Find - 2SK3590-01 MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 31Milliohms;ID +/-57A;TO-220AB;PD 270W
Package Type SOT3 TO-220
Polarity N-Channel
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3S Model: FMH17N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.4000 ohms
IDSS 17000 milliamps
View Details
CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
9 suppliers
N-Channel Power MOSFET - BSZ075N08NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0075 ohms
View Details
2 suppliers