Texas Instruments CSD16407Q5 N-Channel NexFET™ Power MOSFET CSD16407Q5

Description
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD16407Q5 is an N-Channel NexFET power MOSFET designed for synchronous buck converter applications in networking, telecom, and computing systems. It is packaged in a 5-mm × 6-mm SON plastic package with a drain-to-source voltage rating of 25 V and a continuous drain current of 31 A. The device exhibits an on-resistance of 1.8 mΩ at VGS = 10 V and 2.5 mΩ at VGS = 4.5 V, with a total gate charge of 13.3 nC at 4.5 V. It features an avalanche energy rating of 218 mJ and thermal resistance from junction to case of 1.1 °C/W. The operating junction and storage temperature range is -55°C to 150°C. The part meets RoHS standards and is rated for reflow temperatures up to 260°C.

Datasheet Summary
Powered by GS/AI

The CSD16407Q5 is an N-Channel NexFET power MOSFET designed for synchronous buck converter applications in networking, telecom, and computing systems. It is packaged in a 5-mm × 6-mm SON plastic package with a drain-to-source voltage rating of 25 V and a continuous drain current of 31 A. The device exhibits an on-resistance of 1.8 mΩ at VGS = 10 V and 2.5 mΩ at VGS = 4.5 V, with a total gate charge of 13.3 nC at 4.5 V. It features an avalanche energy rating of 218 mJ and thermal resistance from junction to case of 1.1 °C/W. The operating junction and storage temperature range is -55°C to 150°C. The part meets RoHS standards and is rated for reflow temperatures up to 260°C.

Suppliers

Company
Product
Description
Supplier Links
CSD16407Q5 N-Channel NexFET™ Power MOSFET - CSD16407Q5 - Texas Instruments
Dallas, TX, United States
CSD16407Q5 N-Channel NexFET™ Power MOSFET
CSD16407Q5
CSD16407Q5 N-Channel NexFET™ Power MOSFET CSD16407Q5
N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150

N-Channel NexFET™ Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-24252-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24252-6-ND
Single FETs, MOSFETs 296-24252-6-ND
N-Channel 25V 31A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 25V 31A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24252-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24252-2-ND
Single FETs, MOSFETs 296-24252-2-ND
N-Channel 25V 31A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 25V 31A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24252-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24252-1-ND
Single FETs, MOSFETs 296-24252-1-ND
N-Channel 25V 31A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 25V 31A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
 - CSD16407Q5 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 100A I(D), 25V, 0.0033ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 100A I(D), 25V, 0.0033ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16407Q5 - 083176-CSD16407Q5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16407Q5
083176-CSD16407Q5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16407Q5 083176-CSD16407Q5
Manufacturer: Texas Instruments Win Source Part Number: 083176-CSD16407Q5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Family Name: CSD16407Q5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 31A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.9V @ 250μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 2660pF @ 12.5V Maximum Gate-Source Voltage: +16V, -12V Maximum Rds On at Id,Vgs: 2.4 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): SiR844DP; SIR888DP-T1-GE3; SIR888DP; SiR844DP-T1-GE3; Introduction Date: May 12, 2009 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083176-CSD16407Q5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Family Name: CSD16407Q5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 31A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.9V @ 250μA
Max Gate Charge: 18nC @ 4.5V
Max Input Capacitance: 2660pF @ 12.5V
Maximum Gate-Source Voltage: +16V, -12V
Maximum Rds On at Id,Vgs: 2.4 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): SiR844DP; SIR888DP-T1-GE3; SIR888DP; SiR844DP-T1-GE3;
Introduction Date: May 12, 2009
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 25V 3.3mOhm 100A MOSFET Transistor
278-CSD16407Q5
SMD 25V 3.3mOhm 100A MOSFET Transistor 278-CSD16407Q5
25V N-CH MOSFET, 3.3mOhm, 100A, SON5x6, Surface Mount Product overview: CSD16407Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 3.3mOhm, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 3.3mOhm, 100A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16407Q5 can be used for catalog matching and distributor lookup.

25V N-CH MOSFET, 3.3mOhm, 100A, SON5x6, Surface Mount Product overview: CSD16407Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 3.3mOhm, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 25V, 3.3mOhm, 100A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16407Q5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16407Q5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16407Q5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16407Q5
MOSFET N-CH 25V 31A/100A 8VSON

MOSFET N-CH 25V 31A/100A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD16407Q5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD16407Q5
Single FETs, MOSFETs CSD16407Q5
MOSFET N-CH 25V 31A/100A 8VSON

MOSFET N-CH 25V 31A/100A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch NexFET Power MOSFETs

MOSFET N-Ch NexFET Power MOSFETs

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD16407Q5 296-24252-6-ND CSD16407Q5 083176-CSD16407Q5 278-CSD16407Q5 CSD16407Q5 CSD16407Q5 CSD16407Q5
Product Name CSD16407Q5 N-Channel NexFET™ Power MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16407Q5 SMD 25V 3.3mOhm 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts 25 volts
rDS(on) 0.0033 ohms 0.0033 ohms
IDSS 200000 milliamps 31000 milliamps
QG 13.3 nC
Unlock Full Specs
to access all available technical data