Texas Instruments CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET CSD17578Q3A

Description
CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET 8-VSONP
Request a Quote
Description
CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET 8-VSONP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD17578Q3A is a 30 V N-channel NexFET power MOSFET in an 8-pin SON 3.3 mm × 3.3 mm plastic package, designed for efficient power conversion in point-of-load synchronous buck converters. It has a drain-to-source on-resistance of 6.3 mΩ at VGS = 10 V and 8.2 mΩ at VGS = 4.5 V, with a total gate charge of 7.9 nC at 4.5 V and 17.1 nC at 10 V. The device supports a continuous drain current of 54 A at TC = 25 °C and a pulsed drain current of 142 A. Avalanche energy rating is 24 mJ at ID = 22 A. Operating junction temperature ranges from -55 °C to 150 °C. The part is Pb-free, RoHS compliant, and halogen-free.

Datasheet Summary
Powered by GS/AI

CSD17578Q3A is a 30 V N-channel NexFET power MOSFET in an 8-pin SON 3.3 mm × 3.3 mm plastic package, designed for efficient power conversion in point-of-load synchronous buck converters. It has a drain-to-source on-resistance of 6.3 mΩ at VGS = 10 V and 8.2 mΩ at VGS = 4.5 V, with a total gate charge of 7.9 nC at 4.5 V and 17.1 nC at 10 V. The device supports a continuous drain current of 54 A at TC = 25 °C and a pulsed drain current of 142 A. Avalanche energy rating is 24 mJ at ID = 22 A. Operating junction temperature ranges from -55 °C to 150 °C. The part is Pb-free, RoHS compliant, and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3A - Texas Instruments
Dallas, TX, United States
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET
CSD17578Q3A
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET CSD17578Q3A
CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET 8-VSONP

CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET 8-VSONP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17578Q3A - 1163523-CSD17578Q3A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17578Q3A
1163523-CSD17578Q3A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17578Q3A 1163523-CSD17578Q3A
Manufacturer: Texas Instruments Win Source Part Number: 1163523-CSD17578Q3A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1163523-CSD17578Q3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Dual 30V 9.4mOhm MOSFET Transistor
278-CSD17578Q3A
Dual 30V 9.4mOhm MOSFET Transistor 278-CSD17578Q3A
30V N-Ch NexFET MOSFET, 9.4mOhm, 5-Pin DUAL SON3x3 Product overview: CSD17578Q3A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 9.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 9.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17578Q3A can be used for catalog matching and distributor lookup.

30V N-Ch NexFET MOSFET, 9.4mOhm, 5-Pin DUAL SON3x3 Product overview: CSD17578Q3A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 9.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 9.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17578Q3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-39997-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39997-2-ND
Single FETs, MOSFETs 296-39997-2-ND
N-Channel 30V 20A (Ta) 3.2W (Ta), 37W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 20A (Ta) 3.2W (Ta), 37W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-39997-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39997-1-ND
Single FETs, MOSFETs 296-39997-1-ND
N-Channel 30V 20A (Ta) 3.2W (Ta), 37W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 20A (Ta) 3.2W (Ta), 37W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-39997-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39997-6-ND
Single FETs, MOSFETs 296-39997-6-ND
N-Channel 30V 20A (Ta) 3.2W (Ta), 37W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 20A (Ta) 3.2W (Ta), 37W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17578Q3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17578Q3A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17578Q3A
MOSFET N-CH 30V 20A 8VSON

MOSFET N-CH 30V 20A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD17578Q3A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17578Q3A
Single FETs, MOSFETs CSD17578Q3A
MOSFET N-CH 30V 20A 8VSON

MOSFET N-CH 30V 20A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET CSD17578Q3A 30 V 8-VSONP

MOSFET CSD17578Q3A 30 V 8-VSONP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17578Q3A 1163523-CSD17578Q3A 278-CSD17578Q3A 296-39997-2-ND CSD17578Q3A CSD17578Q3A CSD17578Q3A
Product Name CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17578Q3A Dual 30V 9.4mOhm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
rDS(on) 0.0094 ohms
IDSS 142000 milliamps 20000 milliamps
QG 7.9 nC
Unlock Full Specs
to access all available technical data