Texas Instruments CSD17305Q5A 30V N Channel NexFET? Power MOSFET CSD17305Q5A

Description
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17305Q5A is a 30V N-channel NexFET power MOSFET optimized for 5V gate drive applications in point-of-load and synchronous buck converters. It is packaged in an 8-pin VSONP (5-mm × 6-mm) plastic package with a thermal resistance junction-to-case of 1.3°C/W. The device has a typical on-resistance of 2.8 mΩ at VGS=4.5V and 30A drain current, a total gate charge of 14.1 nC at 4.5V, and an avalanche energy rating of 304 mJ. It operates over a junction temperature range of -55°C to 150°C and meets RoHS compliance and halogen-free requirements.

Datasheet Summary
Powered by GS/AI

The CSD17305Q5A is a 30V N-channel NexFET power MOSFET optimized for 5V gate drive applications in point-of-load and synchronous buck converters. It is packaged in an 8-pin VSONP (5-mm × 6-mm) plastic package with a thermal resistance junction-to-case of 1.3°C/W. The device has a typical on-resistance of 2.8 mΩ at VGS=4.5V and 30A drain current, a total gate charge of 14.1 nC at 4.5V, and an avalanche energy rating of 304 mJ. It operates over a junction temperature range of -55°C to 150°C and meets RoHS compliance and halogen-free requirements.

Suppliers

Company
Product
Description
Supplier Links
CSD17305Q5A 30V N Channel NexFET? Power MOSFET - CSD17305Q5A - Texas Instruments
Dallas, TX, United States
CSD17305Q5A 30V N Channel NexFET? Power MOSFET
CSD17305Q5A
CSD17305Q5A 30V N Channel NexFET? Power MOSFET CSD17305Q5A
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150

30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
Singapore, Singapore
30V 100A MOSFET Transistor
278-CSD17305Q5A
30V 100A MOSFET Transistor 278-CSD17305Q5A
30V N-CH MOSFET, 2.8mR Rds(on), 100A ID, SON5x6 Product overview: CSD17305Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17305Q5A can be used for catalog matching and distributor lookup.

30V N-CH MOSFET, 2.8mR Rds(on), 100A ID, SON5x6 Product overview: CSD17305Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17305Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17305Q5A - 013362-CSD17305Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17305Q5A
013362-CSD17305Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17305Q5A 013362-CSD17305Q5A
Manufacturer: Texas Instruments Win Source Part Number: 013362-CSD17305Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 29A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 18.3nC @ 4.5V Max Input Capacitance: 2600pF @ 15V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 3.4 mOhm @ 30A, 8V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013362-CSD17305Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 29A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 18.3nC @ 4.5V
Max Input Capacitance: 2600pF @ 15V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 3.4 mOhm @ 30A, 8V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 296-25855-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25855-2-ND
Single FETs, MOSFETs 296-25855-2-ND
N-Channel 30V 29A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 29A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N Channel NexFET Power MOSFET

MOSFET 30V N Channel NexFET Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17305Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17305Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17305Q5A
MOSFET N-CH 30V 29A/100A 8VSON

MOSFET N-CH 30V 29A/100A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD17305Q5A 278-CSD17305Q5A 013362-CSD17305Q5A 296-25855-2-ND CSD17305Q5A CSD17305Q5A
Product Name CSD17305Q5A 30V N Channel NexFET? Power MOSFET 30V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17305Q5A Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
rDS(on) 0.0028 ohms
IDSS 181000 milliamps
QG 14.1 nC
Unlock Full Specs
to access all available technical data