NPN general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 500 mA, with a peak collector current of 1 A for pulses up to 1 ms. The BC817-40 variant provides a DC current gain (hFE) between 250 and 600 at a collector current of 100 mA and collector-emitter voltage of 1 V. Total power dissipation is 250 mW on a standard FR4 PCB, rising to 345 mW with a 1 cm² collector pad. Junction temperature ranges from -65 °C to 150 °C. PNP complement is BC807-40.
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
- JEITA
BC817
SOT23
TO-236AB
-
BC807
BC817-16
BC807-16
BC817-25
BC807-25
BC817-40
BC807-40
Features and benefits
Applications
NPN BJT Transistor, 45V, 500mA, TO-236 3-Pin Product overview: BC817-40,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40,235 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 912928-BC817-40,235
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 500 mA 100MHz 250 mW Surface Mount TO-236AB
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BC817
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC817-40 /T3, 568-7993-1, 568-7993-2, 1727-6186-1, BC817-40 /T3-ND, 568-7993-6, BC817-40,235-ND, 1727-6186-6, 568-7993-6-ND, 1727-6186-2, 568-7993-1-ND, 568-7993-2-ND, 933628640235, BC817-40235
TRANS NPN 45V 0.5A TO236AB
45V 250mW 250@100mA,1V 500mA NPN TO-236AB Bipolar Transistors - BJT ROHS
TRANSISTOR NPN 500MA 45V SOT23
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BC817-40,235 | 276-BC817-40,235 | 1727-6186-2-ND | 912928-BC817-40,235 | BC817-40,235 | BC817-40,235 | BC817-40,235 |
| Product Name | 45 V, 500 mA NPN general-purpose transistors | 45V 500mA Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC817-40,235 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; TO-236AB | AEC-Q101 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts | ||||
| PD | 250 milliwatts | 250 milliwatts | |||||
| hfe | 600 | 250 |