The LMK60E0-156M25SIAT is a high-performance, low-jitter oscillator from the LMK60EX family, generating a 156.25 MHz LVPECL reference clock. It operates from a single 3.3-V ±5% supply and maintains a total frequency tolerance of ±25 ppm over the industrial temperature range of -40°C to +85°C. The device features a 7.00 mm × 5.00 mm, 6-pin QFM package that is pin-compatible with industry-standard 7050XO packages. It delivers 150 fs RMS jitter for frequencies above 100 MHz and exhibits -60 dBc power supply ripple rejection. The oscillator meets MIL-STD-202 for mechanical shock and vibration, and is rated for MSL3 moisture sensitivity per J-STD-020. It is RoHS and Green compliant.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors
Part Status: Obsolete
Function: Multiple, NonProgrammable
Output: 3-State
Voltage - Supply: 3V
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs |
| Package Type | SOT3 |