Nexperia B.V. 20 V, 2 A PNP medium power transistors BC69PA-QX

Description
PNP medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Description
PNP medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistor in a SOT1061 (DFN2020-3) leadless SMD plastic package measuring 2 x 2 x 0.65 mm, with an exposed heatsink for enhanced thermal conductivity. Rated for a collector-emitter voltage of -20 V, continuous collector current of -2 A, and peak collector current of -3 A. Total power dissipation up to 1.65 W with optimized PCB mounting. DC current gain ranges from 85 to 375 depending on variant, with gain selection options for BC69-16PA-Q and BC69-25PA-Q. Qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

PNP medium power transistor in a SOT1061 (DFN2020-3) leadless SMD plastic package measuring 2 x 2 x 0.65 mm, with an exposed heatsink for enhanced thermal conductivity. Rated for a collector-emitter voltage of -20 V, continuous collector current of -2 A, and peak collector current of -3 A. Total power dissipation up to 1.65 W with optimized PCB mounting. DC current gain ranges from 85 to 375 depending on variant, with gain selection options for BC69-16PA-Q and BC69-25PA-Q. Qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
20 V, 2 A PNP medium power transistors - BC69PA-QX - Nexperia B.V.
Nijmegen, Netherlands
20 V, 2 A PNP medium power transistors
BC69PA-QX
20 V, 2 A PNP medium power transistors BC69PA-QX
PNP medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

PNP medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • Leadless very small SMD plastic package with medium power capability
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • High-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number BC69PA-QX
Product Name 20 V, 2 A PNP medium power transistors
Package Type SOT1061 SOT1061
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-10PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers
50 V, 200 mA PNP general-purpose transistor - 2PB709BRL-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers
60 V, 310 mA N-channel Trench MOSFET - 2N7002PW,115 - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT323; SOT323 SOT323
View Details
9 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25VL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
5 suppliers