ROHM Semiconductor USA, LLC Display Drivers BU9795AFV-E2

Description
LCD Driver 40-SSOP-B
Request a Quote Datasheet
Description
LCD Driver 40-SSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 846-BU9795AFV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
846-BU9795AFV-E2TR-ND
Display Drivers 846-BU9795AFV-E2TR-ND
LCD Driver 40-SSOP-B

LCD Driver 40-SSOP-B

Buy Now Datasheet
Display Drivers - 846-BU9795AFV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
846-BU9795AFV-E2CT-ND
Display Drivers 846-BU9795AFV-E2CT-ND
LCD Driver 40-SSOP-B

LCD Driver 40-SSOP-B

Buy Now Datasheet
Display Drivers - 846-BU9795AFV-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
846-BU9795AFV-E2DKR-ND
Display Drivers 846-BU9795AFV-E2DKR-ND
LCD Driver 40-SSOP-B

LCD Driver 40-SSOP-B

Buy Now Datasheet
PMIC - PMIC - Display Drivers - BU9795AFV-E2 - 012352-BU9795AFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - BU9795AFV-E2
012352-BU9795AFV-E2
PMIC - PMIC - Display Drivers - BU9795AFV-E2 012352-BU9795AFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012352-BU9795AFV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 108 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-SSOPB Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 20μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012352-BU9795AFV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 108 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-SSOPB
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 20μA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - BU9795AFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU9795AFV-E2
Display Drivers BU9795AFV-E2
LCD Driver 40-SSOP-B

LCD Driver 40-SSOP-B

Buy Now Datasheet
Lcd Driver, 108Seg, 5.5V, Ssop-40; No. Of Digits Rohm - 53X3059 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Driver, 108Seg, 5.5V, Ssop-40; No. Of Digits Rohm
53X3059
Lcd Driver, 108Seg, 5.5V, Ssop-40; No. Of Digits Rohm 53X3059
LCD DRIVER, 108SEG, 5.5V, SSOP-40; No. of Digits:-; No. of Segments:108; Driver Case Style:SSOP; No. of Pins:40Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Type:SPI; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

LCD DRIVER, 108SEG, 5.5V, SSOP-40; No. of Digits:-; No. of Segments:108; Driver Case Style:SSOP; No. of Pins:40Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Type:SPI; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 846-BU9795AFV-E2TR-ND 012352-BU9795AFV-E2 BU9795AFV-E2 53X3059
Product Name Display Drivers PMIC - PMIC - Display Drivers - BU9795AFV-E2 Display Drivers Lcd Driver, 108Seg, 5.5V, Ssop-40; No. Of Digits Rohm
Technology Serial-3 Wire Serial-3 Wire; 3-Wire Serial
Supply Voltage Other; 2.5V ~ 5.5V Other; 2.5 V ~ 5.5 V Other; 2.5V ~ 5.5V Other; 2.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type SSOP; "40-SSOP (0.213"", 5.40mm Width)" SOP; SSOP; 40-SSOPB SOP; SSOP; 40-SSOP (0.213\", 5.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3201-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, Serial, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 1464839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers