The BU9414FV-E2 is a 32-bit audio digital signal processor (DSP) designed for use in various electronic applications, including audio and communication systems. It is packaged in a 40-pin SSOP format, which allows for compact integration into devices. The product features UL94 flame classification of V-0, indicating a high level of flame resistance, making it suitable for applications where safety is a concern. The DSP is intended for general electronic equipment and is not designed for high-reliability applications such as aerospace or medical systems. Engineers should consider the BU9414FV-E2 for projects requiring efficient audio processing capabilities within the specified safety standards.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049908-BU9414FV-E2
Packaging: Reel - TR
Type: Audio
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 24.576MHz
On-Chip RAM: 1.375KB
Voltage - Core: 3.30V
Family Name: BU9414
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 40-SSOPB
Introduction Date: March 08, 2012
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC DSP 32BIT AUDIO 40SSOP
IC DSP 32BIT AUDIO 40SSOP Product overview: BU9414FV-E2 from ROHM Semiconductor is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-BU9414FV-E2 can be used for catalog matching and distributor lookup.
IC DSP 32BIT AUDIO 40SSOP
IC DSP 32BIT AUDIO 40SSOP
IC DSP 32BIT AUDIO 40SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 049908-BU9414FV-E2 | BU9414FV-E2TR-ND | 698-BU9414FV-E2 | BU9414FV-E2 | BU9414FV-E2 | BU9414FV-E2 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - BU9414FV-E2 | DSP (Digital Signal Processors) | 32-bit 32BIT Dsp | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 32-Bit | 32-Bit | 32-Bit | |||
| Supply Voltage | 3.30V | 3.3V | ||||
| Package Type | SOP; SSOP; Other; 40-SSOPB | SSOP; Other; "40-SSOP (0.213"", 5.40mm Width)" | Other; Tape & Reel (TR) | SSOP | SOP; SSOP; Other; 40-SSOP (0.213\", 5.40mm Width) |