ADMCF326BRZ-REEL -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
ADMCF326BRZ-REEL
Description
DSP MOTOR CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
DSP MOTOR CONTROLLER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
ADMCF326BRZ-REEL |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
2 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Embedded Timers
Clock Speed
40 MHz
MIPS
10
View Details
2 suppliers
Package Type
QFP; Other; 128-PQFP (28x28)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
2 suppliers
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details