SMJ320C50GFAM50CS -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SMJ320C50GFAM50CS
Suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SMJ320C50GFAM50CS
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
SMJ320C50GFAM50CS |
|
Product Name
|
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
Unlock Full Specs
to access all available technical data
Similar Products
Features
Embedded Timers
Clock Speed
60 MHz
MIPS
30
View Details
2 suppliers
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details