ROHM Semiconductor GmbH 67bit LVDS Receiver BU90R102

Description
The BU90R102 receiver operates from 8MHz to 160MHz wide clock range. The BU90R102 converts the 10Lane (2Channel) LVDS serial data streams back into 67bit of LVCMOS parallel data. Data is transmitted seven times (7X) stream and reduce the cable number by 3 (1/3) or less. I/O Voltage range is 2.3 to 3.6V, so it is available for many products. Flexible Input/Output mode is suitable for a variety of application Interface.
Datasheet
Description
The BU90R102 receiver operates from 8MHz to 160MHz wide clock range. The BU90R102 converts the 10Lane (2Channel) LVDS serial data streams back into 67bit of LVCMOS parallel data. Data is transmitted seven times (7X) stream and reduce the cable number by 3 (1/3) or less. I/O Voltage range is 2.3 to 3.6V, so it is available for many products. Flexible Input/Output mode is suitable for a variety of application Interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
67bit LVDS Receiver - BU90R102 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
67bit LVDS Receiver
BU90R102
67bit LVDS Receiver BU90R102
The BU90R102 receiver operates from 8MHz to 160MHz wide clock range. The BU90R102 converts the 10Lane (2Channel) LVDS serial data streams back into 67bit of LVCMOS parallel data. Data is transmitted seven times (7X) stream and reduce the cable number by 3 (1/3) or less. I/O Voltage range is 2.3 to 3.6V, so it is available for many products. Flexible Input/Output mode is suitable for a variety of application Interface.

The BU90R102 receiver operates from 8MHz to 160MHz wide clock range. The BU90R102 converts the 10Lane (2Channel) LVDS serial data streams back into 67bit of LVCMOS parallel data. Data is transmitted seven times (7X) stream and reduce the cable number by 3 (1/3) or less. I/O Voltage range is 2.3 to 3.6V, so it is available for many products. Flexible Input/Output mode is suitable for a variety of application Interface.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Interfaces
Product Number BU90R102
Product Name 67bit LVDS Receiver
Technology LVDS
Device Type Receiver
Features RoHS
Supply Voltage 3.3V; 3.6V; Other; 2.3
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4588SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Line Interface ICs - 1906998P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
 - 54AC14/SDA-L - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details