Win Source Part Number: 982850-BU8920GU-E2
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: General Purpose
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Supply, Digital: 1.65V ~ 1.95V
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Package / Case: 23-VFBGA, CSPBGA
Supplier Device Package: VCSP85H2
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BU8920GUE2
Base Product Number: BU8920
IC PCM CODEC CELL 85VCSP Product overview: BU8920GU-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-BU8920GU-E2 can be used for catalog matching and distributor lookup.
General Purpose Interface 16 b VCSP85H2
IC PCM CODEC CELL 85VCSP
Interface - CODECs PCM CODEC IC 16BIT LINEAR
General Purpose Interface 16 b VCSP85H2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 982850-BU8920GU-E2 | 716-BU8920GU-E2 | BU8920GU-E2-ND | BU8920GU-E2 | BU8920GU-E2 | BU8920GU-E2 | BU8920GU-E2 |
| Product Name | Integrated Circuits (ICs) - Interface - CODECs | Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Sensor Interface; Codec | Transceiver | Codec | Sensor Interface; Codec | Codec | General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Features | RoHS | RoHS | RoHS |