Nexperia B.V. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HEF4016BT,653

Description
Win Source Part Number: 994636-HEF4016BT,653 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 350Ohm Current - Leakage (IS(off)) (Max): 200nA Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 4.5V ~ 15.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 2156-HEF4016BT,653-N EX,HEF4016BTD-T,NEXN EXHEF4016BT,653,9333 72690653,HEF4016BTD- T-ND Base Product Number: HEF4016
Request a Quote Datasheet
Description
Win Source Part Number: 994636-HEF4016BT,653 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 350Ohm Current - Leakage (IS(off)) (Max): 200nA Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 4.5V ~ 15.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 2156-HEF4016BT,653-N EX,HEF4016BTD-T,NEXN EXHEF4016BT,653,9333 72690653,HEF4016BTD- T-ND Base Product Number: HEF4016
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 994636-HEF4016BT,653 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
994636-HEF4016BT,653
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 994636-HEF4016BT,653
Win Source Part Number: 994636-HEF4016BT,653 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 350Ohm Current - Leakage (IS(off)) (Max): 200nA Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 4.5V ~ 15.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 2156-HEF4016BT,653-N EX,HEF4016BTD-T,NEXN EXHEF4016BT,653,9333 72690653,HEF4016BTD- T-ND Base Product Number: HEF4016

Win Source Part Number: 994636-HEF4016BT,653
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 350Ohm
Current - Leakage (IS(off)) (Max): 200nA
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10Ohm
Voltage - Supply, Single (V+): 4.5V ~ 15.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 2156-HEF4016BT,653-NEX,HEF4016BTD-T,NEXNEXHEF4016BT,653,933372690653,HEF4016BTD-T-ND
Base Product Number: HEF4016

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4016BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HEF4016BT,653
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HEF4016BT,653
IC SWITCH SPST-NOX4 350OHM 14SO

IC SWITCH SPST-NOX4 350OHM 14SO

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - HEF4016BT,653 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
HEF4016BT,653
Analog Switches, Multiplexers, Demultiplexers HEF4016BT,653
IC SWITCH QUAD 2X1 14SOIC

IC SWITCH QUAD 2X1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 994636-HEF4016BT,653 HEF4016BT,653 HEF4016BT,653
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907217 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
 - 74ABT04DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SOP; SSOP; SSOP14
View Details
Integrated Circuits (ICs) - Interface - Telecom - 967793-SI3050-E1-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers