Allegro MicroSystems Inc. Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T A6850KLTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076713-A6850KLTR-T Packaging: Reel - TR Type: Hall Effect Switch Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SOIC Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076713-A6850KLTR-T Packaging: Reel - TR Type: Hall Effect Switch Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SOIC Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T
076713-A6850KLTR-T
Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T 076713-A6850KLTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076713-A6850KLTR-T Packaging: Reel - TR Type: Hall Effect Switch Mounting: SMD (SMT) Output Type: Voltage Input Type: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SOIC Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 076713-A6850KLTR-T
Packaging: Reel - TR
Type: Hall Effect Switch
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SOIC
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
620-1185-2-ND
Sensor and Detector Interfaces 620-1185-2-ND
IC SWITCH INTERFACE 2CHAN 8SOIC

IC SWITCH INTERFACE 2CHAN 8SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
752-A6850KLTR-T
SOIC Interface Transceiver IC 752-A6850KLTR-T
Analog Circuit, 1 Func, PDSO8, LEAD FREE, MS-012AA, SOIC-8 Product overview: A6850KLTR-T from Allegro MicroSystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-A6850KLTR-T can be used for catalog matching and distributor lookup.

Analog Circuit, 1 Func, PDSO8, LEAD FREE, MS-012AA, SOIC-8 Product overview: A6850KLTR-T from Allegro MicroSystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-A6850KLTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - A6850KLTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
A6850KLTR-T
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces A6850KLTR-T
IC SWITCH INTERFACE 2CHAN 8SOIC

IC SWITCH INTERFACE 2CHAN 8SOIC

Supplier's Site
Interface - Sensor and Detector Interfaces - A6850KLTR-T - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
A6850KLTR-T
Interface - Sensor and Detector Interfaces A6850KLTR-T
IC SWITCH INTERFACE 2CHAN 8SOIC

IC SWITCH INTERFACE 2CHAN 8SOIC

Supplier's Site Datasheet
Sensor and Detector Interfaces - A6850KLTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
A6850KLTR-T
Sensor and Detector Interfaces A6850KLTR-T
IC SWITCH INTERFACE 2CHAN 8SOIC

IC SWITCH INTERFACE 2CHAN 8SOIC

Buy Now Datasheet
Sensor and Detector Interfaces - A6850KLTR-T - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
A6850KLTR-T
Sensor and Detector Interfaces A6850KLTR-T
IC SWITCH INTERFACE 2CHAN 8SOIC

IC SWITCH INTERFACE 2CHAN 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 076713-A6850KLTR-T 620-1185-2-ND 752-A6850KLTR-T A6850KLTR-T A6850KLTR-T A6850KLTR-T A6850KLTR-T
Product Name Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T Sensor and Detector Interfaces SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - AD9948AKCPZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
SOIC Interface Transceiver IC - 752-A5366CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface module - 704-5054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Controllers - 448-CY7C65221-24LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 5.5V
View Details
3 suppliers