ROHM Semiconductor USA, LLC Multivibrators BU4538B

Description
Monostable Multivibrator 100ns 16-DIP
Request a Quote Datasheet
Description
Monostable Multivibrator 100ns 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - BU4538B-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
BU4538B-ND
Multivibrators BU4538B-ND
Monostable Multivibrator 100ns 16-DIP

Monostable Multivibrator 100ns 16-DIP

Buy Now Datasheet
Logic - Logic - Multivibrators - BU4538B - 1155804-BU4538B - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - BU4538B
1155804-BU4538B
Logic - Logic - Multivibrators - BU4538B 1155804-BU4538B
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155804-BU4538B Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 1.2mA, 3mA Operating Supply Voltage: 3 V ~ 18 V Independent Circuits: 2 Propagation Delay: 100ns Family Name: BU4538 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Manufacturer Package: 16-DIP Introduction Date: January 05, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155804-BU4538B
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 1.2mA, 3mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 2
Propagation Delay: 100ns
Family Name: BU4538
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Manufacturer Package: 16-DIP
Introduction Date: January 05, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - BU4538B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
BU4538B
Integrated Circuits (ICs) - Logic - Multivibrators BU4538B
IC MULTIVIBRATOR 100NS 16DIP

IC MULTIVIBRATOR 100NS 16DIP

Supplier's Site
Multivibrators - BU4538B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
BU4538B
Multivibrators BU4538B
Monostable Multivibrator 100 ns 16-DIP

Monostable Multivibrator 100 ns 16-DIP

Buy Now
Logic - Multivibrators - BU4538B - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
BU4538B
Logic - Multivibrators BU4538B
IC MULTIVIBRATOR 100NS 16DIP

IC MULTIVIBRATOR 100NS 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number BU4538B-ND 1155804-BU4538B BU4538B BU4538B BU4538B
Product Name Multivibrators Logic - Logic - Multivibrators - BU4538B Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - MC14538BCP - Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP
View Details
3 suppliers
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221N - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC,SSOP
Logic Family LS
View Details
6 suppliers
Multivibrators - 1727-74AHC123ABQ-Q100XDKR-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Number of Pins 16
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Retriggerable Monostable Multivibrator - 54122/C,A - Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details