Texas Instruments Multivibrators 9601PC

Description
Monostable Multivibrator 40 ns 14-PDIP
Datasheet
Description
Monostable Multivibrator 40 ns 14-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 9601PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
9601PC
Multivibrators 9601PC
Monostable Multivibrator 40 ns 14-PDIP

Monostable Multivibrator 40 ns 14-PDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Monostable Multivibrators
Product Number 9601PC
Product Name Multivibrators
Supply Voltage 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS423 Dual Retriggerable Monostable Multivibrators - SN74LS423D - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
Multivibrators - 1727-3449-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Logic - Multivibrators - 74AHCT123AD,112 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Monostable Multivibrator - 288/C,B - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 10 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details