Lansdale Semiconductor, Inc. Monostable Multivibrator 161/C,D.I

Description
These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.
Description
These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.

Suppliers

Company
Product
Description
Supplier Links
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Monostable Multivibrator
161/C,D.I
Monostable Multivibrator 161/C,D.I
These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.

These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Monostable Multivibrators
Product Number 161/C,D.I
Product Name Monostable Multivibrator
Supply Voltage 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 1727-3552-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123APWRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
Logic - Multivibrators - 26S02LM/B - Lingto Electronic Limited
Specs
Type Retriggerable
View Details
3 suppliers
Monostable Multivibrator - 288/C,B - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 10 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details