Texas Instruments CSD17577Q3A CSD17577Q3A CSD17577Q3AT

Description
CSD17577Q3A 8-VSONP -40 to 85
Request a Quote
Description
CSD17577Q3A 8-VSONP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17577Q3AT is a 30 V N-channel NexFET™ power MOSFET in a SON 3.3 mm × 3.3 mm package, designed for synchronous buck converters in networking, telecom, and computing systems. It has a typical on-resistance of 4.0 mΩ at VGS = 10 V and 5.3 mΩ at VGS = 4.5 V, with a gate charge of 27 nC at 10 V. The device is rated for a continuous drain current of 83 A at TC = 25°C and supports single-pulse avalanche energy of 39 mJ. It meets RoHS and halogen-free standards and is packaged in a 7-inch reel for tape-and-reel automated assembly. Junction temperature range is -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

The CSD17577Q3AT is a 30 V N-channel NexFET™ power MOSFET in a SON 3.3 mm × 3.3 mm package, designed for synchronous buck converters in networking, telecom, and computing systems. It has a typical on-resistance of 4.0 mΩ at VGS = 10 V and 5.3 mΩ at VGS = 4.5 V, with a gate charge of 27 nC at 10 V. The device is rated for a continuous drain current of 83 A at TC = 25°C and supports single-pulse avalanche energy of 39 mJ. It meets RoHS and halogen-free standards and is packaged in a 7-inch reel for tape-and-reel automated assembly. Junction temperature range is -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
CSD17577Q3A CSD17577Q3A - CSD17577Q3AT - Texas Instruments
Dallas, TX, United States
CSD17577Q3A CSD17577Q3A
CSD17577Q3AT
CSD17577Q3A CSD17577Q3A CSD17577Q3AT
CSD17577Q3A 8-VSONP -40 to 85

CSD17577Q3A 8-VSONP -40 to 85

Buy Now Datasheet
Single FETs, MOSFETs - 296-38336-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38336-2-ND
Single FETs, MOSFETs 296-38336-2-ND
N-Channel 30V 35A (Ta) 2.8W (Ta), 53W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 35A (Ta) 2.8W (Ta), 53W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38336-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38336-6-ND
Single FETs, MOSFETs 296-38336-6-ND
N-Channel 30V 35A (Ta) 2.8W (Ta), 53W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 35A (Ta) 2.8W (Ta), 53W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38336-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38336-1-ND
Single FETs, MOSFETs 296-38336-1-ND
N-Channel 30V 35A (Ta) 2.8W (Ta), 53W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 35A (Ta) 2.8W (Ta), 53W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17577Q3AT - 1030615-CSD17577Q3AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17577Q3AT
1030615-CSD17577Q3AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17577Q3AT 1030615-CSD17577Q3AT
Manufacturer: Texas Instruments Win Source Part Number: 1030615-CSD17577Q3AT Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 53W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSONP (3x3.15) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 35A (Ta) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 2310pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.8 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1030615-CSD17577Q3AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 53W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSONP (3x3.15)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 35A (Ta)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 2310pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.8 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 6.4mOhm MOSFET Transistor
278-CSD17577Q3AT
30V 6.4mOhm MOSFET Transistor 278-CSD17577Q3AT
30V, N ch NexFET MOSFET™, single SON3x3, 6.4mOhm 8-VSONP -55 to 150 Product overview: CSD17577Q3AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17577Q3AT can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON3x3, 6.4mOhm 8-VSONP -55 to 150 Product overview: CSD17577Q3AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17577Q3AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Ch, 30V, 35A, Vson-8; Transistor Polarity Texas Instruments - 28AH2093 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 35A, Vson-8; Transistor Polarity Texas Instruments
28AH2093
Mosfet, N Ch, 30V, 35A, Vson-8; Transistor Polarity Texas Instruments 28AH2093
MOSFET, N CH, 30V, 35A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.004ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.4V; Power DissipationRoHS Compliant: Yes

MOSFET, N CH, 30V, 35A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.004ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.4V; Power DissipationRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V NCH NexFET MOSFET

MOSFET 30V NCH NexFET MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD17577Q3AT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17577Q3AT
Single FETs, MOSFETs CSD17577Q3AT
MOSFET N-CH 30V 35A 8VSON

MOSFET N-CH 30V 35A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17577Q3AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17577Q3AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17577Q3AT
MOSFET N-CH 30V 35A 8VSON

MOSFET N-CH 30V 35A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD17577Q3AT 296-38336-2-ND 1030615-CSD17577Q3AT 278-CSD17577Q3AT 28AH2093 CSD17577Q3AT CSD17577Q3AT CSD17577Q3AT
Product Name CSD17577Q3A CSD17577Q3A Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17577Q3AT 30V 6.4mOhm MOSFET Transistor Mosfet, N Ch, 30V, 35A, Vson-8; Transistor Polarity Texas Instruments MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
V(BR)DSS 30 volts 30 volts 30 volts
IDSS 239000 milliamps 35000 milliamps 35000 milliamps
VGS(off) 20 volts
rDS(on) 0.0064 ohms 0.0040 ohms
Package Type SON3x3 8-PowerVDFN SOT3; 8-VSONP (3x3.15) TO-3 8-PowerVDFN 8-PowerVDFN
Unlock Full Specs
to access all available technical data