Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - 35N60CFD 35N60CFD

Description
Manufacturer: Infineon Technologies Win Source Part Number: 721696-35N60CFD Manufacturer Homepage: www.infineon.com Reference case: TO-247 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 721696-35N60CFD Manufacturer Homepage: www.infineon.com Reference case: TO-247 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 35N60CFD - 721696-35N60CFD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 35N60CFD
721696-35N60CFD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 35N60CFD 721696-35N60CFD
Manufacturer: Infineon Technologies Win Source Part Number: 721696-35N60CFD Manufacturer Homepage: www.infineon.com Reference case: TO-247 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 721696-35N60CFD
Manufacturer Homepage: www.infineon.com
Reference case: TO-247
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
MOSFET Transistor
285-35N60CFD
MOSFET Transistor 285-35N60CFD
Product overview: 35N60CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-35N60CFD can be used for catalog matching and distributor lookup.

Product overview: 35N60CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-35N60CFD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 721696-35N60CFD 285-35N60CFD
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 35N60CFD MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2989-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
55 V, N-channel Trench MOSFET - BSH111BKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
IDSS 210000 milliamps
View Details
10 suppliers
DUAL N-CHANNEL ENHANCEMENT MODE EPAD® MATCHED PAIR MOSFET ARRAY - ALD111933PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17506Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0053 ohms
View Details
7 suppliers