Infineon Technologies AG Power - Gate Driver ICs - Automotive gate driver ICs - EiceDRIVER™ isolated gate driver ICs for EV - 1EDI3026AS 1EDI3026AS

Description
The EiceDRIVER™ gate driver 1EDI3026AS is a high voltage IGBT driver for automotive applications, offering 8 kV galvanic insulation with coreless transformer (CT) technology. It provides a powerful output stage with up to 20 A peak current for high power switches. It features a split output stage for different slew rates during switching on and off, achieved by separate gate resistors, and OCP protection. Summary of Features For IGBTs of voltage class up to 1200 CMTI up to 150 V/ns 8 kV peak reinforc. insulation (DIN VDE) Integrated booster (up to 20 A peak) Integrated active Miller clamp 12- bit ADC Split outputs TON and TOFF OCP protection Config. ext. soft turn-off functionality Safety inputs on both side ISO 26262 SEooC (saf. req. up to ASIL B) Benefits Pre-config. to drive latest IGBT techn. Safety doc. aids system safety design Comprehensive safety features Supports ASIL D on system level AEC-Q100 qualified Lean packaging (DSO-20) Potential Applications Traction inverter Auxiliary inverter HV-LV DC-DC converter Fuel-cell compressor EESM (External Excited Synchronous Motor) Product Variant Driver support Short Circuit Protection ADC Output Stage Capability 1EDI3025AS IGBT DESAT yes 20A 1EDI3026AS IGBT OCP yes 20A 1EDI3028AS IGBT DESAT yes, w/o current source 15A 1EDI3035AS SiC DESAT yes 20A 1EDI3038AS SiC DESAT no 15A Product Variant Driver support Short Circuit Protection ADC Output Stage Capability
Request a Quote Datasheet
Description
The EiceDRIVER™ gate driver 1EDI3026AS is a high voltage IGBT driver for automotive applications, offering 8 kV galvanic insulation with coreless transformer (CT) technology. It provides a powerful output stage with up to 20 A peak current for high power switches. It features a split output stage for different slew rates during switching on and off, achieved by separate gate resistors, and OCP protection. Summary of Features For IGBTs of voltage class up to 1200 CMTI up to 150 V/ns 8 kV peak reinforc. insulation (DIN VDE) Integrated booster (up to 20 A peak) Integrated active Miller clamp 12- bit ADC Split outputs TON and TOFF OCP protection Config. ext. soft turn-off functionality Safety inputs on both side ISO 26262 SEooC (saf. req. up to ASIL B) Benefits Pre-config. to drive latest IGBT techn. Safety doc. aids system safety design Comprehensive safety features Supports ASIL D on system level AEC-Q100 qualified Lean packaging (DSO-20) Potential Applications Traction inverter Auxiliary inverter HV-LV DC-DC converter Fuel-cell compressor EESM (External Excited Synchronous Motor) Product Variant Driver support Short Circuit Protection ADC Output Stage Capability 1EDI3025AS IGBT DESAT yes 20A 1EDI3026AS IGBT OCP yes 20A 1EDI3028AS IGBT DESAT yes, w/o current source 15A 1EDI3035AS SiC DESAT yes 20A 1EDI3038AS SiC DESAT no 15A Product Variant Driver support Short Circuit Protection ADC Output Stage Capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - Automotive gate driver ICs - EiceDRIVER™ isolated gate driver ICs for EV - 1EDI3026AS - 1EDI3026AS - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - Automotive gate driver ICs - EiceDRIVER™ isolated gate driver ICs for EV - 1EDI3026AS
1EDI3026AS
Power - Gate Driver ICs - Automotive gate driver ICs - EiceDRIVER™ isolated gate driver ICs for EV - 1EDI3026AS 1EDI3026AS
The EiceDRIVER™ gate driver 1EDI3026AS is a high voltage IGBT driver for automotive applications, offering 8 kV galvanic insulation with coreless transformer (CT) technology. It provides a powerful output stage with up to 20 A peak current for high power switches. It features a split output stage for different slew rates during switching on and off, achieved by separate gate resistors, and OCP protection. Summary of Features For IGBTs of voltage class up to 1200 CMTI up to 150 V/ns 8 kV peak reinforc. insulation (DIN VDE) Integrated booster (up to 20 A peak) Integrated active Miller clamp 12- bit ADC Split outputs TON and TOFF OCP protection Config. ext. soft turn-off functionality Safety inputs on both side ISO 26262 SEooC (saf. req. up to ASIL B) Benefits Pre-config. to drive latest IGBT techn. Safety doc. aids system safety design Comprehensive safety features Supports ASIL D on system level AEC-Q100 qualified Lean packaging (DSO-20) Potential Applications Traction inverter Auxiliary inverter HV-LV DC-DC converter Fuel-cell compressor EESM (External Excited Synchronous Motor) Product Variant Driver support Short Circuit Protection ADC Output Stage Capability 1EDI3025AS IGBT DESAT yes 20A 1EDI3026AS IGBT OCP yes 20A 1EDI3028AS IGBT DESAT yes, w/o current source 15A 1EDI3035AS SiC DESAT yes 20A 1EDI3038AS SiC DESAT no 15A Product Variant Driver support Short Circuit Protection ADC Output Stage Capability

The EiceDRIVER™ gate driver 1EDI3026AS is a high voltage IGBT driver for automotive applications, offering 8 kV galvanic insulation with coreless transformer (CT) technology. It provides a powerful output stage with up to 20 A peak current for high power switches. It features a split output stage for different slew rates during switching on and off, achieved by separate gate resistors, and OCP protection.


Summary of Features

  • For IGBTs of voltage class up to 1200
  • CMTI up to 150 V/ns
  • 8 kV peak reinforc. insulation (DIN VDE)
  • Integrated booster (up to 20 A peak)
  • Integrated active Miller clamp
  • 12- bit ADC
  • Split outputs TON and TOFF
  • OCP protection
  • Config. ext. soft turn-off functionality
  • Safety inputs on both side
  • ISO 26262 SEooC (saf. req. up to ASIL B)

Benefits

  • Pre-config. to drive latest IGBT techn.
  • Safety doc. aids system safety design
  • Comprehensive safety features
  • Supports ASIL D on system level
  • AEC-Q100 qualified
  • Lean packaging (DSO-20)

Potential Applications

  • Traction inverter
  • Auxiliary inverter
  • HV-LV DC-DC converter
  • Fuel-cell compressor
  • EESM (External Excited Synchronous Motor)

Product Variant Driver support Short Circuit Protection ADC Output Stage Capability

1EDI3025AS

IGBT DESAT yes 20A

1EDI3026AS

IGBT OCP yes 20A
1EDI3028AS IGBT DESAT yes, w/o current source 15A
1EDI3035AS SiC DESAT yes 20A
1EDI3038AS SiC DESAT no 15A
Product Variant Driver support Short Circuit Protection ADC Output Stage Capability

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 1EDI3026AS
Product Name Power - Gate Driver ICs - Automotive gate driver ICs - EiceDRIVER™ isolated gate driver ICs for EV - 1EDI3026AS
Driver Type High-side
Output Current 20 amps
Supply Voltage 3 to 5.5 volts
Propagation Delay 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 2ED1321S12M - 2ED1321S12M - Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 2.3 amps
Supply Voltage -1 to 25 volts
View Details
Gate Drivers - 448-2EDL8034G4BXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
2 suppliers
Gate Driver ICs - 1ED3125MU12F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 10 amps
Supply Voltage 3.1 to 17 volts
View Details
Gate Drivers - 448-2EDN7524RXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
3 suppliers