Texas Instruments PMIC - PMIC - Full, Half - Bridge Drivers - DRV8838DSGR DRV8838DSGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1034174-DRV8838DSGR Packaging: Reel - TR Applications: DC Motors, Solenoids Mounting: SMD (SMT) Technology: NMOS Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 0 V to 11 V Rds On (Typ): 280 mOhm LS + HS Load Type: Inductive Current - Peak Output: 1.8A Family Name: DRV8838 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 1.8 V to 7 V Alternative Parts (Cross-Reference): ML4425CSX; LB1930MC-BH; LB1930MC-AH; BD6964FVM; Introduction Date: March 01, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1034174-DRV8838DSGR Packaging: Reel - TR Applications: DC Motors, Solenoids Mounting: SMD (SMT) Technology: NMOS Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 0 V to 11 V Rds On (Typ): 280 mOhm LS + HS Load Type: Inductive Current - Peak Output: 1.8A Family Name: DRV8838 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 1.8 V to 7 V Alternative Parts (Cross-Reference): ML4425CSX; LB1930MC-BH; LB1930MC-AH; BD6964FVM; Introduction Date: March 01, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8838DSGR - 1034174-DRV8838DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8838DSGR
1034174-DRV8838DSGR
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8838DSGR 1034174-DRV8838DSGR
Manufacturer: Texas Instruments Win Source Part Number: 1034174-DRV8838DSGR Packaging: Reel - TR Applications: DC Motors, Solenoids Mounting: SMD (SMT) Technology: NMOS Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 0 V to 11 V Rds On (Typ): 280 mOhm LS + HS Load Type: Inductive Current - Peak Output: 1.8A Family Name: DRV8838 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 1.8 V to 7 V Alternative Parts (Cross-Reference): ML4425CSX; LB1930MC-BH; LB1930MC-AH; BD6964FVM; Introduction Date: March 01, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1034174-DRV8838DSGR
Packaging: Reel - TR
Applications: DC Motors, Solenoids
Mounting: SMD (SMT)
Technology: NMOS
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Voltage - Load: 0 V to 11 V
Rds On (Typ): 280 mOhm LS + HS
Load Type: Inductive
Current - Peak Output: 1.8A
Family Name: DRV8838
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-WSON (2x2)
Supply Voltage - Operating: 1.8 V to 7 V
Alternative Parts (Cross-Reference): ML4425CSX; LB1930MC-BH; LB1930MC-AH; BD6964FVM;
Introduction Date: March 01, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1034174-DRV8838DSGR
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - DRV8838DSGR
Supply Voltage 1.8 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8516ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Switching Frequency 1000 kHz
View Details
 - 74LVC125APW/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53358A-D01AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 170000 kHz
View Details
Clock Buffers, Drivers - CDCLVP1102RGTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details