ROHM Semiconductor USA, LLC 2W + 2W Stereo Speaker / Headphone Amplifiers BH7881EFV

Description
The BH7881EFV is a low voltage drive, low noise, high output speaker / headphone amplifier in which a BiCMOS process is used. An on-chip speaker amplifier circuit that is capable of 2W+2W output can be used as a headphone amplifier by switching the operating mode, which makes it possible to configure an audio system using few external devices. Moreover, since a low saturation regulator in which output voltage and output current can be programmed is built in, clear tone quality is obtained even when directly connected to a digital power supply. A peripheral analog circuit also can be regulator driven. Furthermore, the BH7881EFV provides speaker output and VREG output short circuit detection functions, a thermal shutdown function with hysteresis, and a speaker protection function, so it also can be used confidently from a safety standpoint.
Datasheet
Description
The BH7881EFV is a low voltage drive, low noise, high output speaker / headphone amplifier in which a BiCMOS process is used. An on-chip speaker amplifier circuit that is capable of 2W+2W output can be used as a headphone amplifier by switching the operating mode, which makes it possible to configure an audio system using few external devices. Moreover, since a low saturation regulator in which output voltage and output current can be programmed is built in, clear tone quality is obtained even when directly connected to a digital power supply. A peripheral analog circuit also can be regulator driven. Furthermore, the BH7881EFV provides speaker output and VREG output short circuit detection functions, a thermal shutdown function with hysteresis, and a speaker protection function, so it also can be used confidently from a safety standpoint.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W + 2W Stereo Speaker / Headphone Amplifiers - BH7881EFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2W + 2W Stereo Speaker / Headphone Amplifiers
BH7881EFV
2W + 2W Stereo Speaker / Headphone Amplifiers BH7881EFV
The BH7881EFV is a low voltage drive, low noise, high output speaker / headphone amplifier in which a BiCMOS process is used. An on-chip speaker amplifier circuit that is capable of 2W+2W output can be used as a headphone amplifier by switching the operating mode, which makes it possible to configure an audio system using few external devices. Moreover, since a low saturation regulator in which output voltage and output current can be programmed is built in, clear tone quality is obtained even when directly connected to a digital power supply. A peripheral analog circuit also can be regulator driven. Furthermore, the BH7881EFV provides speaker output and VREG output short circuit detection functions, a thermal shutdown function with hysteresis, and a speaker protection function, so it also can be used confidently from a safety standpoint.

The BH7881EFV is a low voltage drive, low noise, high output speaker / headphone amplifier in which a BiCMOS process is used. An on-chip speaker amplifier circuit that is capable of 2W+2W output can be used as a headphone amplifier by switching the operating mode, which makes it possible to configure an audio system using few external devices. Moreover, since a low saturation regulator in which output voltage and output current can be programmed is built in, clear tone quality is obtained even when directly connected to a digital power supply. A peripheral analog circuit also can be regulator driven. Furthermore, the BH7881EFV provides speaker output and VREG output short circuit detection functions, a thermal shutdown function with hysteresis, and a speaker protection function, so it also can be used confidently from a safety standpoint.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Audio Amplifiers and Preamplifiers
Product Number BH7881EFV
Product Name 2W + 2W Stereo Speaker / Headphone Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Amplifiers - Tesira AMP-4175R - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 175 watts
Number of Channels 4 #
View Details