ROHM Semiconductor USA, LLC 1.1W to1.5W Monaural Speaker Amplifiers BH7826FVM

Description
BH7826FVM is speaker amplifier IC for low-voltage drives and low power consumption audio, specialized for mobile telephones and other mobile audio devices.
Datasheet
Description
BH7826FVM is speaker amplifier IC for low-voltage drives and low power consumption audio, specialized for mobile telephones and other mobile audio devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1W to1.5W Monaural Speaker Amplifiers - BH7826FVM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.1W to1.5W Monaural Speaker Amplifiers
BH7826FVM
1.1W to1.5W Monaural Speaker Amplifiers BH7826FVM
BH7826FVM is speaker amplifier IC for low-voltage drives and low power consumption audio, specialized for mobile telephones and other mobile audio devices.

BH7826FVM is speaker amplifier IC for low-voltage drives and low power consumption audio, specialized for mobile telephones and other mobile audio devices.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Audio Amplifiers and Preamplifiers
Product Number BH7826FVM
Product Name 1.1W to1.5W Monaural Speaker Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Amplifiers - Vocia VA-2060 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 60 watts
Number of Channels 2 #
View Details