Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023378-BH4138FV-E2
Packaging: Reel - TR
Frequency: 10MHz to 200MHz
Gain: 12.5dB
Noise Figure: 8.5dB
RF Type: Digital Cellular Phones
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Not For New Designs
Case / Package: 16-SSOPB
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 3.9mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
RF Mixer IC Digital Cellular Phones 10MHz ~ 200MHz 16-SSOP-B
IC MIXER 10-200MHZ 16SSOPB Product overview: BH4138FV-E2 from ROHM Semiconductor is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 200MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-BH4138FV-E2 can be used for catalog matching and distributor lookup.
IC MIXER 10-200MHZ 16SSOPB
RF Mixer IC Digital Cellular Phones 10MHz ~ 200MHz 16-SSOP-B
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 1023378-BH4138FV-E2 | BH4138FV-E2-ND | 861-BH4138FV-E2 | BH4138FV-E2 | BH4138FV-E2 |
| Product Name | RF Mixers - BH4138FV-E2 | RF Mixers | 200MHZ Rf Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | 16-SSOPB | Surface Mount; "16-LSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount; 16-LSSOP (0.173\", 4.40mm Width) |