Rochester Electronics RF Mixers - SPM5002-TL-E SPM5002-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 897121-SPM5002-TL-E Series: * Features: RF Mixer IC Package: Bulk Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 897121-SPM5002-TL-E Series: * Features: RF Mixer IC Package: Bulk Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - SPM5002-TL-E - 897121-SPM5002-TL-E - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SPM5002-TL-E
897121-SPM5002-TL-E
RF Mixers - SPM5002-TL-E 897121-SPM5002-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 897121-SPM5002-TL-E Series: * Features: RF Mixer IC Package: Bulk Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 897121-SPM5002-TL-E
Series: *
Features: RF Mixer IC
Package: Bulk
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 897121-SPM5002-TL-E
Product Name RF Mixers - SPM5002-TL-E
Unlock Full Specs
to access all available technical data

Similar Products

M2-0218NE-2, Triple-Balanced Mixers - M2-0218NE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
View Details
RF Mixers - SKY73063-11 - 734405-SKY73063-11 - Win Source Electronics
Specs
RF 700 to 1000 MHz
View Details
3 suppliers
RF Mixers - 3157-SBL-1+-ND - DigiKey
Mini-Circuits
Specs
Package Type Surface Mount; 8-DIP Module
RF 1 to 500 MHz
View Details
2 suppliers