Marki Microwave LLC T3-07MCQG-1, Two-Tone-Terminator Mixer T3-07MCQG-1

Description
The T3-07 is a high performance mixer featuring LO/RF from 1 MHz to 7 GHz and IF from 1 MHz to 4 GHz. As with all T3 mixers, this mixer offers unparalleled nonlinear performance in terms of IIP3, P1dB, and spurious performance with a flexible LO drive requirement from +15 dBm to +27 dBm. The T3-07 is offered in connectorized, surface mount, and drop-in style packaging, suitable for any type of system level integration. RoHS compliant versions are also available.
Request a Quote Datasheet
Description
The T3-07 is a high performance mixer featuring LO/RF from 1 MHz to 7 GHz and IF from 1 MHz to 4 GHz. As with all T3 mixers, this mixer offers unparalleled nonlinear performance in terms of IIP3, P1dB, and spurious performance with a flexible LO drive requirement from +15 dBm to +27 dBm. The T3-07 is offered in connectorized, surface mount, and drop-in style packaging, suitable for any type of system level integration. RoHS compliant versions are also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T3-07MCQG-1, Two-Tone-Terminator Mixer - T3-07MCQG-1 - Marki Microwave LLC
Morgan Hill, CA, United States
T3-07MCQG-1, Two-Tone-Terminator Mixer
T3-07MCQG-1
T3-07MCQG-1, Two-Tone-Terminator Mixer T3-07MCQG-1
The T3-07 is a high performance mixer featuring LO/RF from 1 MHz to 7 GHz and IF from 1 MHz to 4 GHz. As with all T3 mixers, this mixer offers unparalleled nonlinear performance in terms of IIP3, P1dB, and spurious performance with a flexible LO drive requirement from +15 dBm to +27 dBm. The T3-07 is offered in connectorized, surface mount, and drop-in style packaging, suitable for any type of system level integration. RoHS compliant versions are also available.

The T3-07 is a high performance mixer featuring LO/RF from 1 MHz to 7 GHz and IF from 1 MHz to 4 GHz. As with all T3 mixers, this mixer offers unparalleled nonlinear performance in terms of IIP3, P1dB, and spurious performance with a flexible LO drive requirement from +15 dBm to +27 dBm. The T3-07 is offered in connectorized, surface mount, and drop-in style packaging, suitable for any type of system level integration. RoHS compliant versions are also available.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number T3-07MCQG-1
Product Name T3-07MCQG-1, Two-Tone-Terminator Mixer
Package Type Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

MMIQ-1867LSM-2, Low LO Drive Surface Mount MMIC IQ Mixer - MMIQ-1867LSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type iq-mixers
RF 18000 to 67000 MHz
View Details
MM1-0115HPSM, GaAs MMIC Double Balanced Mixer - MM1-0115HPSM - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 1000 to 15000 MHz
View Details
MM1A-0832HPSM-2, Double Balanced Mixer/LO Amplifier - MM1A-0832HPSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 8000 to 32000 MHz
View Details
M1-0212LE-1, Double-Balanced Mixers - M1-0212LE-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 2000 to 12000 MHz
View Details