Universal Semiconductor, Inc. USC1863

Description
The USC1863 is monolithic high speed silicon gate CMOS D/A converter containing three video DACs. Each DAC will convert 6 bit digital information into the drive for the respective RGB color. Current sources are switched to set the output levels into the monitor lead. Either 75 or 37.5 ohm loads may be driven. The device contains current sources for blanking on each output and sync source on the green output channel.
Datasheet
Description
The USC1863 is monolithic high speed silicon gate CMOS D/A converter containing three video DACs. Each DAC will convert 6 bit digital information into the drive for the respective RGB color. Current sources are switched to set the output levels into the monitor lead. Either 75 or 37.5 ohm loads may be driven. The device contains current sources for blanking on each output and sync source on the green output channel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
San Jose, CA, USA
USC1863
USC1863
The USC1863 is monolithic high speed silicon gate CMOS D/A converter containing three video DACs. Each DAC will convert 6 bit digital information into the drive for the respective RGB color. Current sources are switched to set the output levels into the monitor lead. Either 75 or 37.5 ohm loads may be driven. The device contains current sources for blanking on each output and sync source on the green output channel.

The USC1863 is monolithic high speed silicon gate CMOS D/A converter containing three video DACs. Each DAC will convert 6 bit digital information into the drive for the respective RGB color. Current sources are switched to set the output levels into the monitor lead. Either 75 or 37.5 ohm loads may be driven. The device contains current sources for blanking on each output and sync source on the green output channel.

Datasheet

Technical Specifications

  Universal Semiconductor, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number USC1863
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
Packing Method Bulk
Features Single-Supply
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS AMC7832EVMEVAL BOARD, AMC7832 ADC, DAC - 815-AMC7832EVM - Utmel Electronic Limited
Specs
Interface Type SPI; I2C; I2C, SPI
Package Type Module
Pins 0.0
View Details
Digital to Analogue Converters - 1905655 - RS Components, Ltd.
Specs
Package Type SSOP; Tssop
Features Single-Supply
Pins 14
View Details
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details