Aratas America LLC Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components B5WC-VB2322-1

Description
COLOR SENSOR, RGB, REFLECTIVE, 40MM, 5V; Sensing Range Max:40mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Colour Processing Mode:RGB; Colour Resolution:-; Product Range:B5WC Series
Datasheet
Description
COLOR SENSOR, RGB, REFLECTIVE, 40MM, 5V; Sensing Range Max:40mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Colour Processing Mode:RGB; Colour Resolution:-; Product Range:B5WC Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Chicago, IL, United States
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components
61AK0053
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components 61AK0053
COLOR SENSOR, RGB, REFLECTIVE, 40MM, 5V; Sensing Range Max:40mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Colour Processing Mode:RGB; Colour Resolution:-; Product Range:B5WC Series

COLOR SENSOR, RGB, REFLECTIVE, 40MM, 5V; Sensing Range Max:40mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Colour Processing Mode:RGB; Colour Resolution:-; Product Range:B5WC Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 61AK0053
Product Name Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-095/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details