Churod Americas, Inc. Current Sensors Fluxgate

Description
- Sensing range from -500A to 500A RMS or DC- Power consumption <160mA@500A- Error of <0.3% at room ambient temperature, <0.5% across temperature range (-400 to 850C)- CAN output with low offset- EV/PHEV/Charging piles/Energy Storage Equipment
Request a Quote Datasheet
Description
- Sensing range from -500A to 500A RMS or DC- Power consumption <160mA@500A- Error of <0.3% at room ambient temperature, <0.5% across temperature range (-400 to 850C)- CAN output with low offset- EV/PHEV/Charging piles/Energy Storage Equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - Fluxgate - Churod Americas, Inc.
Wayne, PA, United States
Current Sensors
Fluxgate
Current Sensors Fluxgate
- Sensing range from -500A to 500A RMS or DC- Power consumption <160mA@500A- Error of <0.3% at room ambient temperature, <0.5% across temperature range (-400 to 850C)- CAN output with low offset- EV/PHEV/Charging piles/Energy Storage Equipment

- Sensing range from -500A to 500A RMS or DC- Power consumption <160mA@500A- Error of <0.3% at room ambient temperature, <0.5% across temperature range (-400 to 850C)- CAN output with low offset- EV/PHEV/Charging piles/Energy Storage Equipment

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Sensor Chips
Product Number Fluxgate
Product Name Current Sensors
Sensor Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details