Biosensor for lactate measurement with JST 4-pin 0.8 mm pitch connector, designed for dip-in applications in industrial settings. Measures lactate in the range of 0.05 mM to 25 mM with a response time of less than 90 seconds in acetate buffer at 37 °C. Features on-chip reference, counter, and blank electrodes with platinum working electrodes coated in enzyme membrane. Operates in pH range 6-8 with a temperature influence of approximately 3.2 %/K, suitable for use in buffered media containing approximately 110 mM chloride. Sterilizable by gamma or beta irradiation up to 25 kGy, with initial bioburden under 1 CFU per sensor. Operating temperature range: 15-42 °C. Shelf life exceeds 2 years from fabrication when stored at 4-35 °C desiccated. Operational lifetime exceeds 7 days at 8 mM lactate. Electrical connection compatible with JST 4-pin female header.
Flexible strip-type biosensor for dip-in applications
Flexible strip-type biosensor, optimal for dip-in applications. Designed for the detection of one single analyte (lactate as standard). Ideal for applications that require in-line continuous measurement with high reliability.
Note: Not for medical, diagnostics and use on humans. For evaluation use only. For more information contact iST Jobst.
* Sterilization
Irradiation (beta, gamma)
| Innovative Sensor Technology IST USA Division | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | B.IV4.L.1X.JST |
| Product Name | Biosensor IV4 for Lactate measurement |
| Sensor Type | Biosensor |