Infineon Technologies AG Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon TLE5014C16DXUMA1

Description
ANGLE SENSOR, GMR, TDSO-16; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; No. of Pins:16Pins; Sensor Case RoHS Compliant: Yes
Datasheet
Description
ANGLE SENSOR, GMR, TDSO-16; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; No. of Pins:16Pins; Sensor Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon - 71AC0768 - Newark, An Avnet Company
Chicago, IL, United States
Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon
71AC0768
Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon 71AC0768
ANGLE SENSOR, GMR, TDSO-16; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; No. of Pins:16Pins; Sensor Case RoHS Compliant: Yes

ANGLE SENSOR, GMR, TDSO-16; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; No. of Pins:16Pins; Sensor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Magnetic Sensor Chips
Product Number 71AC0768
Product Name Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Linear, Compass (ICs) - TLE4983CWSF45NHAMA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
View Details
2 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details