Rochester Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD22103KRZ-R7 AD22103KRZ-R7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909295-AD22103KRZ-R7 Operating Temperature Range: 0°C ~ 100°C Features: Temperature Sensor Analog, Local 0°C ~ 100°C 28mV/°C 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Sensors Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909295-AD22103KRZ-R7 Operating Temperature Range: 0°C ~ 100°C Features: Temperature Sensor Analog, Local 0°C ~ 100°C 28mV/°C 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Sensors Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD22103KRZ-R7 - 909295-AD22103KRZ-R7 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD22103KRZ-R7
909295-AD22103KRZ-R7
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD22103KRZ-R7 909295-AD22103KRZ-R7
Manufacturer: Analog Devices Inc. Win Source Part Number: 909295-AD22103KRZ-R7 Operating Temperature Range: 0°C ~ 100°C Features: Temperature Sensor Analog, Local 0°C ~ 100°C 28mV/°C 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Sensors Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909295-AD22103KRZ-R7
Operating Temperature Range: 0°C ~ 100°C
Features: Temperature Sensor Analog, Local 0°C ~ 100°C 28mV/°C 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Sensors
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 909295-AD22103KRZ-R7
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD22103KRZ-R7
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
OOL Bubble Detector - OOL Bubble Detector EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 10 to 26 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers