Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953 E0184 TLE4953 E0184

Description
XENSIV™ - TLE4953 E0184 magnetic speed sensor for high-end transmission applications Infineon´s XENSIVTM differential Hall magnetic speed sensor TLE4953 can detect direction and was developed specifically to meet the needs of high-end transmission applications in the automotive and industrial markets. The sensors´ jitter performance as well as high sensitivity enables designers to create high-accuracy systems with excellent vibration suppression. Adaptive hysteresis and the dynamic self-calibration algorithm ensure outstanding measurement results with both fine and coarse target wheels. As with other Infineon speed sensors, the south and north poles can be pre-inducted. Our TLE4953 features a current interface and comes in a two-wire package with an integrated 1.8 nF overmolded capacitor for improved EMC. Summary of Features Two-wire PWM current interface Improved airgap performance Detection of rotation direction Dynamic self calibration principle Adaptive hysteresis Single chip solution South and north pole pre-induction possible High resistance to piezo effects Wide operating temperatures From 0 speed to 4.5kHz 1.8nF overmolded capacitor For coarse transmission target wheel Potential Applications Automatic transmission systems Industrial speed sensing using current sensor interface
Request a Quote Datasheet
Description
XENSIV™ - TLE4953 E0184 magnetic speed sensor for high-end transmission applications Infineon´s XENSIVTM differential Hall magnetic speed sensor TLE4953 can detect direction and was developed specifically to meet the needs of high-end transmission applications in the automotive and industrial markets. The sensors´ jitter performance as well as high sensitivity enables designers to create high-accuracy systems with excellent vibration suppression. Adaptive hysteresis and the dynamic self-calibration algorithm ensure outstanding measurement results with both fine and coarse target wheels. As with other Infineon speed sensors, the south and north poles can be pre-inducted. Our TLE4953 features a current interface and comes in a two-wire package with an integrated 1.8 nF overmolded capacitor for improved EMC. Summary of Features Two-wire PWM current interface Improved airgap performance Detection of rotation direction Dynamic self calibration principle Adaptive hysteresis Single chip solution South and north pole pre-induction possible High resistance to piezo effects Wide operating temperatures From 0 speed to 4.5kHz 1.8nF overmolded capacitor For coarse transmission target wheel Potential Applications Automatic transmission systems Industrial speed sensing using current sensor interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953 E0184 - TLE4953 E0184 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953 E0184
TLE4953 E0184
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953 E0184 TLE4953 E0184
XENSIV™ - TLE4953 E0184 magnetic speed sensor for high-end transmission applications Infineon´s XENSIVTM differential Hall magnetic speed sensor TLE4953 can detect direction and was developed specifically to meet the needs of high-end transmission applications in the automotive and industrial markets. The sensors´ jitter performance as well as high sensitivity enables designers to create high-accuracy systems with excellent vibration suppression. Adaptive hysteresis and the dynamic self-calibration algorithm ensure outstanding measurement results with both fine and coarse target wheels. As with other Infineon speed sensors, the south and north poles can be pre-inducted. Our TLE4953 features a current interface and comes in a two-wire package with an integrated 1.8 nF overmolded capacitor for improved EMC. Summary of Features Two-wire PWM current interface Improved airgap performance Detection of rotation direction Dynamic self calibration principle Adaptive hysteresis Single chip solution South and north pole pre-induction possible High resistance to piezo effects Wide operating temperatures From 0 speed to 4.5kHz 1.8nF overmolded capacitor For coarse transmission target wheel Potential Applications Automatic transmission systems Industrial speed sensing using current sensor interface

XENSIV™ - TLE4953 E0184 magnetic speed sensor for high-end transmission applications

Infineon´s XENSIVTM differential Hall magnetic speed sensor TLE4953 can detect direction and was developed specifically to meet the needs of high-end transmission applications in the automotive and industrial markets. The sensors´ jitter performance as well as high sensitivity enables designers to create high-accuracy systems with excellent vibration suppression.

Adaptive hysteresis and the dynamic self-calibration algorithm ensure outstanding measurement results with both fine and coarse target wheels. As with other Infineon speed sensors, the south and north poles can be pre-inducted. Our TLE4953 features a current interface and comes in a two-wire package with an integrated 1.8 nF overmolded capacitor for improved EMC.


Summary of Features

  • Two-wire PWM current interface
  • Improved airgap performance
  • Detection of rotation direction
  • Dynamic self calibration principle
  • Adaptive hysteresis
  • Single chip solution
  • South and north pole pre-induction possible
  • High resistance to piezo effects
  • Wide operating temperatures
  • From 0 speed to 4.5kHz
  • 1.8nF overmolded capacitor
  • For coarse transmission target wheel

Potential Applications

  • Automatic transmission systems
  • Industrial speed sensing using current sensor interface
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4953 E0184
Product Name Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953 E0184
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4997A8D - TLE4997A8D - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P2B6 A3 - TLE493D-P2B6 A3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 18 volts
View Details