Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD395KD AD395KD

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859434-AD395KD Series: AD395 Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 4 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859434-AD395KD Series: AD395 Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 4 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD395KD
859434-AD395KD
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD395KD 859434-AD395KD
Manufacturer: Analog Devices Inc. Win Source Part Number: 859434-AD395KD Series: AD395 Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 4 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859434-AD395KD
Series: AD395
Operating Temperature Range: 0°C ~ 70°C
Features: 12 Bit Digital to Analog Converter 4 28-CDIP
Package: Bulk
Package: 28-CDIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD395KD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD395KD
Data Acquisition - Digital to Analog Converters (DAC) AD395KD
DAC, PARALLEL, WORD INPUT

DAC, PARALLEL, WORD INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859434-AD395KD AD395KD
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD395KD Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 28-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905558P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 12 bits
View Details
AMC7836 High-Density, 12-Bit  Analog Monitor and Control Solution, Bipolar DAC - AMC7836IPAP - Texas Instruments
Specs
Package Type HTQFP
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - AD5314ARMZ - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.0500 LSB
INL 0.5000 LSB
View Details
Digital to Analog Converters (DAC) - DAC1208D750HN-C18-ND - DigiKey
Specs
Interface Type JESD204A
Package Type 64-VFQFN Exposed Pad
Packing Method Tape Reel
View Details
4 suppliers