ROHM Semiconductor USA, LLC Integrated Circuits(ICs) BD175

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 234099-BD175 Category: Integrated Circuits(ICs) Family: PMIC - LED Drivers Family Name: BD175 Alternative Parts (Cross-Reference): 2SD794Q-A; BD437; 2SD794-AZ; 2SD794R-A; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 234099-BD175 Category: Integrated Circuits(ICs) Family: PMIC - LED Drivers Family Name: BD175 Alternative Parts (Cross-Reference): 2SD794Q-A; BD437; 2SD794-AZ; 2SD794R-A; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 234099-BD175 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
234099-BD175
Integrated Circuits(ICs) 234099-BD175
Manufacturer: Rohm Semiconductor Win Source Part Number: 234099-BD175 Category: Integrated Circuits(ICs) Family: PMIC - LED Drivers Family Name: BD175 Alternative Parts (Cross-Reference): 2SD794Q-A; BD437; 2SD794-AZ; 2SD794R-A; Introduction Date: November 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 234099-BD175
Category: Integrated Circuits(ICs)
Family: PMIC - LED Drivers
Family Name: BD175
Alternative Parts (Cross-Reference): 2SD794Q-A; BD437; 2SD794-AZ; 2SD794R-A;
Introduction Date: November 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 234099-BD175
Product Name Integrated Circuits(ICs)
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274879 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC817K25E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
20 V, 2 A PNP medium power transistors - BC69-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers