Infineon Technologies AG Automotive 80V 1A 2000mW Bipolar Transistor BCP56E6327

Description
Trans GP BJT NPN 80V 1A 2000mW Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BCP56E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 80V 1A 2000mW Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BCP56E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 80V 1A 2000mW Bipolar Transistor
276-BCP56E6327
Automotive 80V 1A 2000mW Bipolar Transistor 276-BCP56E6327
Trans GP BJT NPN 80V 1A 2000mW Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BCP56E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56E6327 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 1A 2000mW Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BCP56E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 233780-BCP56E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
233780-BCP56E6327
Discrete Semiconductor Products 233780-BCP56E6327
Manufacturer: Infineon Technologies Win Source Part Number: 233780-BCP56E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCP56 Alternative Parts (Cross-Reference): BCP56; SBCP56-16T3G; NSVBCP56-10T3G; Introduction Date: July 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 233780-BCP56E6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BCP56
Alternative Parts (Cross-Reference): BCP56; SBCP56-16T3G; NSVBCP56-10T3G;
Introduction Date: July 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BCP56E6327 233780-BCP56E6327
Product Name Automotive 80V 1A 2000mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data