The BA18DD0WHFP-TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with a maximum output current of 2A. It features a low saturation voltage and includes built-in protection circuits for over-current, thermal shutdown, and over-voltage, ensuring reliable operation under various conditions. The device operates within an input voltage range of up to 25V and has an operating temperature range of -40°C to +125°C. It is suitable for applications in consumer electronics such as DSP power supplies for DVD and CD players, televisions, and personal computers. The package type for this part is HRP5, measuring 9.395mm x 10.54mm x 2.005mm.
Linear Voltage Regulator IC Positive Fixed 1 Output 2A HRP-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BA18DD0WHFP-TR |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |