Rochester Electronics PMIC - PMIC - Supervisors - ADM1811-5ART-REEL ADM1811-5ART-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860114-ADM1811-5ART- REEL Operating Temperature Range: -40°C ~ 105°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860114-ADM1811-5ART- REEL Operating Temperature Range: -40°C ~ 105°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL
860114-ADM1811-5ART-REEL
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL 860114-ADM1811-5ART-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 860114-ADM1811-5ART- REEL Operating Temperature Range: -40°C ~ 105°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860114-ADM1811-5ART-REEL
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 860114-ADM1811-5ART-REEL
Product Name PMIC - PMIC - Supervisors - ADM1811-5ART-REEL
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ26230PW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Voltage References - 2264468P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details