Qorvo Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors ACT8865

Description
Qorvo's ACT8865 PMIC is a complete, cost-effective, highly-efficient ActivePMU™ power management solution, optimized for the unique power, voltage-sequencing and control requirements of the Atmel SAMA5 and SAM9 based eMPU series processors. It is ideal for a wide range of high performance portable handheld applications such as smartwatches, wearables, POS terminals, tablet PCs, human-machine interfaces, control panels, smart grid infrastructures, network gateways, M2M systems, 2D barcode scanners, barcode printers, machine vision equipment, as well as home and commercial building automation, medical devices and white goods. This device features three step-down DC/DC converters and four low-noise, low-dropout linear (LDO) regulators. The three DC/DC converters utilize a high-efficiency, fixed-frequency (2 MHz), current-mode PWM control architecture that requires a minimum number of external components. Two DC/DCs are capable of supplying up to 1150 mA of output current, while the third supports up to 1300 mA. All four LDO regulators are high-performance, low-noise, regulators that supply up to 320 mA.
Request a Quote Datasheet
Description
Qorvo's ACT8865 PMIC is a complete, cost-effective, highly-efficient ActivePMU™ power management solution, optimized for the unique power, voltage-sequencing and control requirements of the Atmel SAMA5 and SAM9 based eMPU series processors. It is ideal for a wide range of high performance portable handheld applications such as smartwatches, wearables, POS terminals, tablet PCs, human-machine interfaces, control panels, smart grid infrastructures, network gateways, M2M systems, 2D barcode scanners, barcode printers, machine vision equipment, as well as home and commercial building automation, medical devices and white goods. This device features three step-down DC/DC converters and four low-noise, low-dropout linear (LDO) regulators. The three DC/DC converters utilize a high-efficiency, fixed-frequency (2 MHz), current-mode PWM control architecture that requires a minimum number of external components. Two DC/DCs are capable of supplying up to 1150 mA of output current, while the third supports up to 1300 mA. All four LDO regulators are high-performance, low-noise, regulators that supply up to 320 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Greensboro, NC, United States
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors
ACT8865
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors ACT8865
Qorvo's ACT8865 PMIC is a complete, cost-effective, highly-efficient ActivePMU™ power management solution, optimized for the unique power, voltage-sequencing and control requirements of the Atmel SAMA5 and SAM9 based eMPU series processors. It is ideal for a wide range of high performance portable handheld applications such as smartwatches, wearables, POS terminals, tablet PCs, human-machine interfaces, control panels, smart grid infrastructures, network gateways, M2M systems, 2D barcode scanners, barcode printers, machine vision equipment, as well as home and commercial building automation, medical devices and white goods. This device features three step-down DC/DC converters and four low-noise, low-dropout linear (LDO) regulators. The three DC/DC converters utilize a high-efficiency, fixed-frequency (2 MHz), current-mode PWM control architecture that requires a minimum number of external components. Two DC/DCs are capable of supplying up to 1150 mA of output current, while the third supports up to 1300 mA. All four LDO regulators are high-performance, low-noise, regulators that supply up to 320 mA.

Qorvo's ACT8865 PMIC is a complete, cost-effective, highly-efficient ActivePMU™ power management solution, optimized for the unique power, voltage-sequencing and control requirements of the Atmel SAMA5 and SAM9 based eMPU series processors. It is ideal for a wide range of high performance portable handheld applications such as smartwatches, wearables, POS terminals, tablet PCs, human-machine interfaces, control panels, smart grid infrastructures, network gateways, M2M systems, 2D barcode scanners, barcode printers, machine vision equipment, as well as home and commercial building automation, medical devices and white goods.

This device features three step-down DC/DC converters and four low-noise, low-dropout linear (LDO) regulators. The three DC/DC converters utilize a high-efficiency, fixed-frequency (2 MHz), current-mode PWM control architecture that requires a minimum number of external components. Two DC/DCs are capable of supplying up to 1150 mA of output current, while the third supports up to 1300 mA. All four LDO regulators are high-performance, low-noise, regulators that supply up to 320 mA.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ACT8865
Product Name Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors
Type TQFN, 32-pin
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details