Texas Instruments BQ27200 Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC with I2C Interface BQ27200DRKRG4

Description
Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC with I2C Interface 10-VSON -20 to 70
Request a Quote Datasheet
Description
Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC with I2C Interface 10-VSON -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
BQ27200 Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC with I2C Interface
BQ27200DRKRG4
BQ27200 Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC with I2C Interface BQ27200DRKRG4
Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC with I2C Interface 10-VSON -20 to 70

Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC with I2C Interface 10-VSON -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ27200DRKRG4 - 201347-BQ27200DRKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27200DRKRG4
201347-BQ27200DRKRG4
PMIC - PMIC - Battery Management - BQ27200DRKRG4 201347-BQ27200DRKRG4
Manufacturer: Texas Instruments Win Source Part Number: 201347-BQ27200DRKRG4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 10-VSON (3x4) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Communications & Networking, Consumer Electronics, Portable Devices, Imaging, Video & Vision, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 201347-BQ27200DRKRG4
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 10-VSON (3x4)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Communications & Networking, Consumer Electronics, Portable Devices, Imaging, Video & Vision, Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ27200DRKRG4
Battery Management BQ27200DRKRG4
Battery Management Single-Cell Li-Ion/ Li-Pol Gas Gauge IC

Battery Management Single-Cell Li-Ion/ Li-Pol Gas Gauge IC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27200DRKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27200DRKRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27200DRKRG4
IC GAS GAUGE LI-ION 1CELL 10VSON

IC GAS GAUGE LI-ION 1CELL 10VSON

Supplier's Site
Battery Management - BQ27200DRKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27200DRKRG4
Battery Management BQ27200DRKRG4
Battery Battery Monitor IC Lithium Ion/Polymer 10-VSON (3x4)

Battery Battery Monitor IC Lithium Ion/Polymer 10-VSON (3x4)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ27200DRKRG4 201347-BQ27200DRKRG4 BQ27200DRKRG4 BQ27200DRKRG4 BQ27200DRKRG4
Product Name BQ27200 Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC with I2C Interface PMIC - PMIC - Battery Management - BQ27200DRKRG4 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3838K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers