Bipolar (BJT) Transistor NPN 12V 2A 300MHz 800mW Surface Mount TUMT3
Bipolar (BJT) Transistor NPN 12V 2A 300MHz 800mW Surface Mount TUMT3
Bipolar (BJT) Transistor NPN 12V 2A 300MHz 800mW Surface Mount TUMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 119873-2SD2701TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 350mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 100mA, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
TRANS NPN 12V 2A TUMT3 Product overview: 2SD2701TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2701TL can be used for catalog matching and distributor lookup.
TRANS NPN 12V 2A TUMT3
Bipolar Transistors - BJT NPN 12V 2A
TRANS NPN 12V 2A TUMT3
TRANSISTOR, NPN, 30V, 1.5A, SOT-323T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:300MHz; Power Dissipation Pd:400mW; DC Collector Current:1.5A; DC Current Gain hFE:270hFE; Transistor CaseRoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2SD2701TLCT-ND | 119873-2SD2701TL | 276-2SD2701TL | 2SD2701TL | 2SD2701TL | 2SD2701TL | 82AC4096 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SD2701TL | 12V 2A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 30V, 1.5A, Sot-323T; Transistor Polarity Rohm |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN | ||
| Package Type | 3-SMD, Flat Leads | SOT3; TUMT3 | Tape & Reel (TR) | 3-SMD, Flat Leads | TO-3; SOT3; SOT323 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1500 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 12 volts | 12 volts | 12 volts |