PNP/PNP general-purpose double transistors in an SOT457 (SC-74) plastic package, AEC-Q101 qualified for general purpose switching and amplification. Each transistor has a collector-emitter voltage rating of -45 V, a collector current of -500 mA, and a peak collector current of -1 A. Total power dissipation is 600 mW per device at 25 °C, with a junction temperature rating of 150 °C. Thermal resistance from junction to ambient is 208 K/W when mounted on an FR4 PCB. Marking code is N2.
PNP/PNP general-purpose double transistors in an SOT457 (SC-74) plastic package.
NPN/NPN complement: BC817DS
NPN/PNP complement: BC817DPN
Features and benefits
Applications
TRANS 2PNP 45V 500MA 6-TSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 500mA 80MHz 370mW Surface Mount 6-TSOP
TRANS 2PNP 45V 500MA 6-TSOP
TRANSISTOR ROHS COMPLIANT: YES
Bipolar Transistors - BJT BC807DS/SC-74/REEL 13" Q1/T1 *
BC807DS/SOT457/SC-74
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC807DSF | 1727-BC807DSFDKR-ND | 28AK6355 | BC807DSF | BC807DSF |
| Product Name | PNP/PNP general purpose double transistor | Bipolar Transistor Arrays | Transistor Rohs Compliant Nexperia | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 | TO-3 | 6-TSOP | |
| Polarity | PNP | ||||
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Type | Transistor Rohs Compliant Nexperia |