Texas Instruments CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET CSD19531Q5AT

Description
100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100 V N-channel NexFET power MOSFET in an SON 5 mm × 6 mm package with a drain-to-source on-resistance of 5.3 mΩ at 10 V gate-source voltage and a total gate charge of 37 nC. It is rated for a continuous drain current of 110 A at 25°C case temperature, with a junction temperature range of -55°C to 150°C, and meets RoHS compliance. The device is avalanche rated with a single-pulse avalanche energy of 180 mJ.

Datasheet Summary
Powered by GS/AI

100 V N-channel NexFET power MOSFET in an SON 5 mm × 6 mm package with a drain-to-source on-resistance of 5.3 mΩ at 10 V gate-source voltage and a total gate charge of 37 nC. It is rated for a continuous drain current of 110 A at 25°C case temperature, with a junction temperature range of -55°C to 150°C, and meets RoHS compliance. The device is avalanche rated with a single-pulse avalanche energy of 180 mJ.

Suppliers

Company
Product
Description
Supplier Links
CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5AT - Texas Instruments
Dallas, TX, United States
CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET
CSD19531Q5AT
CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET CSD19531Q5AT
100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET 8-VSONP -55 to 150

100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-37749-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37749-1-ND
Single FETs, MOSFETs 296-37749-1-ND
N-Channel 100V 100A (Ta) 3.3W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 100V 100A (Ta) 3.3W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37749-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37749-6-ND
Single FETs, MOSFETs 296-37749-6-ND
N-Channel 100V 100A (Ta) 3.3W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 100V 100A (Ta) 3.3W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-37749-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37749-2-ND
Single FETs, MOSFETs 296-37749-2-ND
N-Channel 100V 100A (Ta) 3.3W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 100V 100A (Ta) 3.3W (Ta), 125W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19531Q5AT - 771884-CSD19531Q5AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19531Q5AT
771884-CSD19531Q5AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19531Q5AT 771884-CSD19531Q5AT
Manufacturer: Texas Instruments Win Source Part Number: 771884-CSD19531Q5AT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Family Name: CSD19531Q5A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: 8-VSON (5x6) Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3.3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 48nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3870pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.3W (Ta), 125W (Tc) Rds On (Maximum) @ Id, Vgs: 6.4 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): STL115N10F7AG; STL90N10F7; STL92N10F7AG; SiR104DP-T1-RE3; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771884-CSD19531Q5AT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Family Name: CSD19531Q5A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: 8-VSON (5x6)
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 3.3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 48nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3870pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.3W (Ta), 125W (Tc)
Rds On (Maximum) @ Id, Vgs: 6.4 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): STL115N10F7AG; STL90N10F7; STL92N10F7AG; SiR104DP-T1-RE3;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 6.4 mOhm MOSFET Transistor
278-CSD19531Q5AT
N-Channel 6.4 mOhm MOSFET Transistor 278-CSD19531Q5AT
100-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 6.4 mOhm 8-VSONP -55 to 150 Product overview: CSD19531Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6.4 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.4 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19531Q5AT can be used for catalog matching and distributor lookup.

100-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 6.4 mOhm 8-VSONP -55 to 150 Product overview: CSD19531Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6.4 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.4 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19531Q5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8239259 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8239259
MOSFETs 8239259
NexFET MOSFET N-Ch 100A 100V VSON-FET8EP

NexFET MOSFET N-Ch 100A 100V VSON-FET8EP

Supplier's Site
MOSFETs - 8239259P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8239259P
MOSFETs 8239259P
NexFET MOSFET N-Ch 100A 100V VSON-FET8EP

NexFET MOSFET N-Ch 100A 100V VSON-FET8EP

Supplier's Site
MOSFETs - 1628145 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1628145
MOSFETs 1628145
NexFET MOSFET N-Ch 100A 100V VSON-FET8EP

NexFET MOSFET N-Ch 100A 100V VSON-FET8EP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19531Q5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19531Q5AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19531Q5AT
MOSFET N-CH 100V 100A 8VSON

MOSFET N-CH 100V 100A 8VSON

Supplier's Site
Mosfet, N-Channel, 100V, 100A, Vson-8; Transistor Polarity Texas Instruments - 28AH2104 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Channel, 100V, 100A, Vson-8; Transistor Polarity Texas Instruments
28AH2104
Mosfet, N-Channel, 100V, 100A, Vson-8; Transistor Polarity Texas Instruments 28AH2104
MOSFET, N-CHANNEL, 100V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0053ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.7V; Power RoHS Compliant: Yes

MOSFET, N-CHANNEL, 100V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0053ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.7V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V,5.3mOhm,NexFET Power MOSFET

MOSFET 100V,5.3mOhm,NexFET Power MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD19531Q5AT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19531Q5AT
Single FETs, MOSFETs CSD19531Q5AT
MOSFET N-CH 100V 100A 8VSON

MOSFET N-CH 100V 100A 8VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD19531Q5AT 296-37749-1-ND 771884-CSD19531Q5AT 278-CSD19531Q5AT 8239259 8239259P CSD19531Q5AT 28AH2104 CSD19531Q5AT CSD19531Q5AT
Product Name CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19531Q5AT N-Channel 6.4 mOhm MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Channel, 100V, 100A, Vson-8; Transistor Polarity Texas Instruments MOSFET Single FETs, MOSFETs
V(BR)DSS 100 volts 100 volts
IDSS 100000 milliamps 100000 milliamps 100000 milliamps
QG 37 nC
Package Type SON5x6 8-PowerTDFN SOT3 Vson VSON 8-PowerTDFN TO-3 8-PowerTDFN
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17313Q2Q1 Automotive 30-V N-Channel NexFET? Power MOSFET - CSD17313Q2Q1 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
7 suppliers
CSD16325Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16325Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0022 ohms
View Details
5 suppliers
CSD17311Q5 30V N-Channel NexFET? Power MOSFET - CSD17311Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0023 ohms
View Details
9 suppliers
CSD16556Q5B 25V NexFET N Channel Power MosFET - CSD16556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0015 ohms
View Details
8 suppliers