Bipolar (BJT) Transistor
TRANSISTOR, NPN, 12V, 2A, SOT-346T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:360MHz; Power Dissipation Pd:500mW; DC Collector Current:2A; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 12V 2A TSMT 3
Bipolar Transistors - BJT NPN 12V 2A
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 846-2SD2653TLTR-ND | 82AC4084 | 2SD2653TL | 2SD2653TL |
| Product Name | Single Bipolar Transistors | Transistor, Npn, 12V, 2A, Sot-346T; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | ||
| Package Type | SC-96 | TO-3; SOT3 | ||
| Transistor Type | Transistor, Npn, 12V, 2A, Sot-346T; Transistor Polarity Rohm |