Qorvo TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPF-2086TK SPF-2086TK

Description
Manufacturer: RFMD Win Source Part Number: 1101558-SPF-2086TK Packaging: Bulk Voltage Rating: 7V Current Rating: 140mA Frequency: 4GHz Current - Test: 40mA Gain: 18.7dB Transistor Polarity: pHEMT FET Voltage - Test: 5V Noise Figure: 0.5dB Power - Output: 20dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 1101558-SPF-2086TK Packaging: Bulk Voltage Rating: 7V Current Rating: 140mA Frequency: 4GHz Current - Test: 40mA Gain: 18.7dB Transistor Polarity: pHEMT FET Voltage - Test: 5V Noise Figure: 0.5dB Power - Output: 20dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPF-2086TK - 1101558-SPF-2086TK - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPF-2086TK
1101558-SPF-2086TK
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPF-2086TK 1101558-SPF-2086TK
Manufacturer: RFMD Win Source Part Number: 1101558-SPF-2086TK Packaging: Bulk Voltage Rating: 7V Current Rating: 140mA Frequency: 4GHz Current - Test: 40mA Gain: 18.7dB Transistor Polarity: pHEMT FET Voltage - Test: 5V Noise Figure: 0.5dB Power - Output: 20dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 1101558-SPF-2086TK
Packaging: Bulk
Voltage Rating: 7V
Current Rating: 140mA
Frequency: 4GHz
Current - Test: 40mA
Gain: 18.7dB
Transistor Polarity: pHEMT FET
Voltage - Test: 5V
Noise Figure: 0.5dB
Power - Output: 20dBm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1101558-SPF-2086TK
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPF-2086TK
Transistor Type PHEMT
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type WLP 1.5x1.5
View Details
7 suppliers
Single FETs, MOSFETs - 2N7002H6327XTSA2DKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers