NPN general-purpose transistor in a small SOT23 surface-mounted plastic package, rated for a collector-emitter voltage of 50 V and a collector current of 500 mA, with a total power dissipation of 250 mW at 25 °C ambient temperature. The device is qualified to AEC-Q101 and suitable for automotive applications. The package measures 2.9 mm × 1.3 mm × 1 mm with a 1.9 mm pin pitch.
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
2PD602AQL-Q/SOT23/TO
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 2PD602AQL-QR | 1727-2PD602AQL-QRTR-ND |
| Product Name | 50 V, 500 mA NPN general-purpose transistor | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 500 milliamps | |
| VCEO | 50 volts | |
| PD | 250 milliwatts |