Nexperia B.V. NPN general purpose double transistor BC846S-QX

Description
NPN double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Two transistors in one package Reduces number of components and board space No mutual interference between the transistors Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and small signal amplification.
Request a Quote
Description
NPN double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Two transistors in one package Reduces number of components and board space No mutual interference between the transistors Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and small signal amplification.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN double transistor in a very small SOT363-3 (SC-88) surface-mounted plastic package, containing two transistors to reduce component count and board space, with no mutual interference. Each transistor has a collector-emitter voltage rating of 65 V, a collector current of 100 mA, and a DC current gain of at least 110 at 5 V and 2 mA. The device is qualified to AEC-Q101 for automotive applications and has a maximum power dissipation of 300 mW per device. Operating junction temperature ranges from -65 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

NPN double transistor in a very small SOT363-3 (SC-88) surface-mounted plastic package, containing two transistors to reduce component count and board space, with no mutual interference. Each transistor has a collector-emitter voltage rating of 65 V, a collector current of 100 mA, and a DC current gain of at least 110 at 5 V and 2 mA. The device is qualified to AEC-Q101 for automotive applications and has a maximum power dissipation of 300 mW per device. Operating junction temperature ranges from -65 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose double transistor - BC846S-QX - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose double transistor
BC846S-QX
NPN general purpose double transistor BC846S-QX
NPN double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Two transistors in one package Reduces number of components and board space No mutual interference between the transistors Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and small signal amplification.

NPN double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Two transistors in one package
  • Reduces number of components and board space
  • No mutual interference between the transistors
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General purpose switching and small signal amplification.
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-BC846S-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC846S-QXTR-ND
Bipolar Transistor Arrays 1727-BC846S-QXTR-ND
TRANS 2NPN 65V 100MA 6-TSSOP

TRANS 2NPN 65V 100MA 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-BC846S-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC846S-QXCT-ND
Bipolar Transistor Arrays 1727-BC846S-QXCT-ND
TRANS 2NPN 65V 100MA 6-TSSOP

TRANS 2NPN 65V 100MA 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-BC846S-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC846S-QXDKR-ND
Bipolar Transistor Arrays 1727-BC846S-QXDKR-ND
TRANS 2NPN 65V 100MA 6-TSSOP

TRANS 2NPN 65V 100MA 6-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846S-QX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846S-QX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846S-QX
TRANS 2NPN 65V 0.1A 6TSSOP

TRANS 2NPN 65V 0.1A 6TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number BC846S-QX 1727-BC846S-QXTR-ND BC846S-QX
Product Name NPN general purpose double transistor Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT363-3 SOT363-3 6-TSSOP, SC-88, SOT-363 6-TSSOP
Polarity NPN
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
60 V, 1 A PNP medium power transistors - BC52PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Single Bipolar Transistors - BC847A/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers