The ALD1107PBL is a quad P-channel matched pair MOSFET array in a 14-pin plastic DIP package, designed for precision analog applications such as current mirrors and differential amplifiers. It operates from 0°C to +70°C and features a low threshold voltage of -0.7V typically, low offset voltage of 2mV typical, high input impedance of 10^14Ω, and a negative current temperature coefficient. The device has a drain-source breakdown voltage of -10V and an on-resistance of 1200Ω to 1800Ω at VGS = -5V. Power dissipation is rated at 500mW. The package dimensions are 17.27mm to 19.30mm in length and 7.62mm to 8.26mm in width. It is RoHS compliant and not intended for N-channel operation.
MOSFET Array 4 P-Channel, Matched Pair 10.6V - 500mW Through Hole 14-PDIP
Mosfet Array 4 P-Channel, Matched Pair 10.6V 500mW Through Hole 14-PDIP
MOSFET 4P-CH 10.6V 14DIP
| Advanced Linear Devices, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD1107PBL | 1014-1014-ND | ALD1107PBL | ALD1107PBL |
| Product Name | QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| MOSFET Operating Mode | Enhancement; Enhancement Mode | |||
| V(BR)DSS | 12 volts | |||
| IDSS | -2 milliamps |